The Bourns SRN6028 series inductor features a semi-shielded construction with an inductance value of 68 µH and a tolerance of 20%. It is rated for a maximum RMS current of 0.77 A and a saturation current of 0.8 A, at which point the inductance drops by 30%. The inductor has a maximum DC resistance of 0.51 ohms. It operates effectively within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. The inductor is packaged in reels of 1000 pieces, making it suitable for high-volume applications. This component is ideal for use in DC/DC converters, notebook computers, digital video cameras, hard disk drives, cellphones, and LCD televisions.
Win Source Part Number: 1274277-SRN6028-680M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN6028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 68 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 11 @ 2.52MHz
Frequency - Self Resonant: 7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 510mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 770 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN6028-680MCT,SRN60
Base Product Number: SRN6028
Current - Saturation (Isat): 800mA
FIXED IND 68UH 770MA 510MOHM SMD Product overview: SRN6028-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 770MA, 510MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 770MA, 510MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-680M can be used for catalog matching and distributor lookup.
INDUCTOR, SEMI-SHIELDED, 68UH, 20%, 0.77A; Inductance:68µH; RMS Current (Irms):770mA; Inductor Construction:Semishi
Surface Mount Power Inductor, SRN6028 Series, 68 H, 20%, Semishielded, 0.51 ohm, 770 mA RoHS Compliant: Yes
INDUCTOR, SEMI-SHIELDED, 68UH, 20%, 0.77A; Inductance:68µH; RMS Current (Irms):770mA; Inductor Construction:Semishi
FIXED IND 68UH 770MA 510MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274277-SRN6028-680M | 71-SRN6028-680M | 62X0473 | 67X4713 | SRN6028-680M |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 68UH 770MA 510MOHM Inductor and Choke | Inductor, Semi-Shielded, 68Uh, 20%, 0.77A; Inductance Bourns | Surface Mount Power Inductor, Srn6028 Series, 68 H, 20%, Semishielded, 0.51 Ohm, 770 Ma Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Ferrite | |||
| Application | RF Choke |