Surface Mount Power Inductor, SRN6028 Series, 4.7 H, 20%, Semishielded, 0.038 ohm, 3 A RoHS Compliant: Yes
INDUCTOR, SEMI-SHIELDED, 4.7UH, 20%, 3A; Inductance:4.7µH; RMS Current (Irms):3A; Inductor Construction:Semishi
INDUCTOR, SEMI-SHIELDED, 4.7UH, 20%, 3A; Inductance:4.7µH; RMS Current (Irms):3A; Inductor Construction:Semishi
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 67X4708 | 62X0463 |
| Product Name | Surface Mount Power Inductor, Srn6028 Series, 4.7 H, 20%, Semishielded, 0.038 Ohm, 3 A Rohs Compliant Bourns | Inductor, Semi-Shielded, 4.7Uh, 20%, 3A; Inductance Bourns |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Standards and Certifications | RoHS | RoHS |
| Molded / Shielded | Shielded | Shielded |