Bourns, Inc. SMD 3UH 3.4A 30 MOHM Inductor and Choke SRN6028-3R0Y

Description
FIXED IND 3UH 3.4A 30 MOHM SMD Product overview: SRN6028-3R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3UH, 3.4A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3UH, 3.4A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-3R0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3UH 3.4A 30 MOHM SMD Product overview: SRN6028-3R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3UH, 3.4A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3UH, 3.4A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-3R0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3UH 3.4A 30 MOHM Inductor and Choke - 71-SRN6028-3R0Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3UH 3.4A 30 MOHM Inductor and Choke
71-SRN6028-3R0Y
SMD 3UH 3.4A 30 MOHM Inductor and Choke 71-SRN6028-3R0Y
FIXED IND 3UH 3.4A 30 MOHM SMD Product overview: SRN6028-3R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3UH, 3.4A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3UH, 3.4A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-3R0Y can be used for catalog matching and distributor lookup.

FIXED IND 3UH 3.4A 30 MOHM SMD Product overview: SRN6028-3R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3UH, 3.4A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3UH, 3.4A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-3R0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN6028-3R0YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6028-3R0YTR-ND
Fixed Inductors SRN6028-3R0YTR-ND
3µH Semi-Shielded Wirewound Inductor 3.4A 30mOhm Max Nonstandard

3µH Semi-Shielded Wirewound Inductor 3.4A 30mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274283-SRN6028-3R0Y
Inductors, Coils, Chokes - Fixed Inductors 1274283-SRN6028-3R0Y
Win Source Part Number: 1274283-SRN6028-3R0Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 3 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 12 @ 7.96MHz Frequency - Self Resonant: 46MHz Package / Case: Nonstandard DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN6028-3R0YDKR,SRN6 028-3R0YTR,SRN6028-3 R0YCT Base Product Number: SRN6028 Current - Saturation (Isat): 3.6A

Win Source Part Number: 1274283-SRN6028-3R0Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN6028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 3 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 12 @ 7.96MHz
Frequency - Self Resonant: 46MHz
Package / Case: Nonstandard
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN6028-3R0YDKR,SRN6028-3R0YTR,SRN6028-3R0YCT
Base Product Number: SRN6028
Current - Saturation (Isat): 3.6A

Buy Now Datasheet
Inductor, Semi-Shielded, 3Uh, 30%, 3.4A; Inductance Bourns - 62X0455 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 3Uh, 30%, 3.4A; Inductance Bourns
62X0455
Inductor, Semi-Shielded, 3Uh, 30%, 3.4A; Inductance Bourns 62X0455
INDUCTOR, SEMI-SHIELDED, 3UH, 30%, 3.4A; Inductance:3µH; RMS Current (Irms):3.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.6A; Product Range:SRN6028 Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 30%RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 3UH, 30%, 3.4A; Inductance:3µH; RMS Current (Irms):3.4A; Inductor Construction:Semishielded; Saturation Current (Isat):3.6A; Product Range:SRN6028 Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 30%RoHS Compliant: Yes

Supplier's Site
Inductor, Semi-Shielded, 3Uh, 30%, 3.4A; Inductance Bourns - 62X0454 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 3Uh, 30%, 3.4A; Inductance Bourns
62X0454
Inductor, Semi-Shielded, 3Uh, 30%, 3.4A; Inductance Bourns 62X0454
INDUCTOR, SEMI-SHIELDED, 3UH, 30%, 3.4A; Inductance:3µH; RMS Current (Irms):3.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.6A; Product Range:SRN6028 Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 30%RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 3UH, 30%, 3.4A; Inductance:3µH; RMS Current (Irms):3.4A; Inductor Construction:Semishielded; Saturation Current (Isat):3.6A; Product Range:SRN6028 Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 30%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN6028-3R0Y SRN6028-3R0YTR-ND 1274283-SRN6028-3R0Y 62X0455
Product Name SMD 3UH 3.4A 30 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Semi-Shielded, 3Uh, 30%, 3.4A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 3 microH 3 microH 3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.7 microH
View Details
2 suppliers
500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details