FIXED IND 33UH 1.1A 264 MOHM SMD Product overview: SRN6028-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.1A, 264 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.1A, 264 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-330M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1327903-SRN6028-330M
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Semi-Shielded
Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Inductance: 33 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 11 @ 2.52MHz
Frequency - Self Resonant: 10MHz
DC Resistance (DCR): 264mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN6028-330MTR,SRN60
Base Product Number: SRN6028
Current - Saturation (Isat): 1.1A
RoHS Status: ROHS3 Compliant
INDUCTOR, SEMI-SHIELDED, 33UH, 20%, 1.1A; Inductance:33µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi
Surface Mount Power Inductor, SRN6028 Series, 33 H, 20%, Semishielded, 0.264 ohm, 1.1 A RoHS Compliant: Yes
INDUCTOR, SEMI-SHIELDED, 33UH, 20%, 1.1A; Inductance:33µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi
FIXED IND 33UH 1.1A 264 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRN6028-330M | 1327903-SRN6028-330M | 62X0461 | 67X4707 | SRN6028-330M |
| Product Name | SMD 33UH 1.1A 264 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Semi-Shielded, 33Uh, 20%, 1.1A; Inductance Bourns | Surface Mount Power Inductor, Srn6028 Series, 33 H, 20%, Semishielded, 0.264 Ohm, 1.1 A Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 33 microH | 33 microH | 33 microH | 33 microH |