Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRN6028-2R2Y

Description
Win Source Part Number: 1274285-SRN6028-2R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 2.2 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 12 @ 7.96MHz Frequency - Self Resonant: 56MHz Package / Case: Nonstandard DC Resistance (DCR): 26mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN6028-2R2YTR,SRN60 28-2R2YDKR,SRN6028-2 R2YCT Base Product Number: SRN6028 Current - Saturation (Isat): 4.2A
Request a Quote
Description
Win Source Part Number: 1274285-SRN6028-2R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 2.2 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 12 @ 7.96MHz Frequency - Self Resonant: 56MHz Package / Case: Nonstandard DC Resistance (DCR): 26mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN6028-2R2YTR,SRN60 28-2R2YDKR,SRN6028-2 R2YCT Base Product Number: SRN6028 Current - Saturation (Isat): 4.2A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SRN6028-R2R2Y is a semi-shielded inductor with an inductance value of 2.2 µH and a tolerance of 30%. It is rated for a maximum RMS current of 3.7 A and a saturation current of 4.2 A, making it suitable for applications requiring reliable performance under load. The inductor features a ferrite core and is constructed with enameled copper wire, ensuring durability and efficiency. It operates within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards, indicating it is free from hazardous substances. The device has a maximum DC resistance of 0.026 ohms, which contributes to its efficiency in power applications. It is packaged in reels of 1000 pieces, facilitating easy integration into manufacturing processes. This inductor is ideal for use in DC/DC converters, notebook computers, digital video cameras, hard disk drives, cellphones, and LCD televisions.

Datasheet Summary
Powered by GS/AI

The Bourns SRN6028-R2R2Y is a semi-shielded inductor with an inductance value of 2.2 µH and a tolerance of 30%. It is rated for a maximum RMS current of 3.7 A and a saturation current of 4.2 A, making it suitable for applications requiring reliable performance under load. The inductor features a ferrite core and is constructed with enameled copper wire, ensuring durability and efficiency. It operates within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards, indicating it is free from hazardous substances. The device has a maximum DC resistance of 0.026 ohms, which contributes to its efficiency in power applications. It is packaged in reels of 1000 pieces, facilitating easy integration into manufacturing processes. This inductor is ideal for use in DC/DC converters, notebook computers, digital video cameras, hard disk drives, cellphones, and LCD televisions.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274285-SRN6028-2R2Y
Inductors, Coils, Chokes - Fixed Inductors 1274285-SRN6028-2R2Y
Win Source Part Number: 1274285-SRN6028-2R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 2.2 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 12 @ 7.96MHz Frequency - Self Resonant: 56MHz Package / Case: Nonstandard DC Resistance (DCR): 26mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN6028-2R2YTR,SRN60 28-2R2YDKR,SRN6028-2 R2YCT Base Product Number: SRN6028 Current - Saturation (Isat): 4.2A

Win Source Part Number: 1274285-SRN6028-2R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN6028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 12 @ 7.96MHz
Frequency - Self Resonant: 56MHz
Package / Case: Nonstandard
DC Resistance (DCR): 26mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN6028-2R2YTR,SRN6028-2R2YDKR,SRN6028-2R2YCT
Base Product Number: SRN6028
Current - Saturation (Isat): 4.2A

Buy Now Datasheet
SMD 2.2UH 3.7A 26 MOHM Inductor and Choke - 71-SRN6028-2R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 3.7A 26 MOHM Inductor and Choke
71-SRN6028-2R2Y
SMD 2.2UH 3.7A 26 MOHM Inductor and Choke 71-SRN6028-2R2Y
FIXED IND 2.2UH 3.7A 26 MOHM SMD Product overview: SRN6028-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.7A, 26 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.7A, 26 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-2R2Y can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 3.7A 26 MOHM SMD Product overview: SRN6028-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.7A, 26 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.7A, 26 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-2R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Semi-Shielded, 2.2Uh, 30%, 3.7A; Inductance Bourns - 62X0451 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 2.2Uh, 30%, 3.7A; Inductance Bourns
62X0451
Inductor, Semi-Shielded, 2.2Uh, 30%, 3.7A; Inductance Bourns 62X0451
INDUCTOR, SEMI-SHIELDED, 2.2UH, 30%, 3.7A; Inductance:2.2µH; RMS Current (Irms):3.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.2A; Product Range:SRN6028 Series; DC Resistance Max:0.026ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 2.2UH, 30%, 3.7A; Inductance:2.2µH; RMS Current (Irms):3.7A; Inductor Construction:Semishielded; Saturation Current (Isat):4.2A; Product Range:SRN6028 Series; DC Resistance Max:0.026ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srn6028 Series, 2.2 H, 30%, Semishielded, 0.026 Ohm, 3.7 A Rohs Compliant Bourns - 67X4702 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn6028 Series, 2.2 H, 30%, Semishielded, 0.026 Ohm, 3.7 A Rohs Compliant Bourns
67X4702
Surface Mount Power Inductor, Srn6028 Series, 2.2 H, 30%, Semishielded, 0.026 Ohm, 3.7 A Rohs Compliant Bourns 67X4702
Surface Mount Power Inductor, SRN6028 Series, 2.2 H, 30%, Semishielded, 0.026 ohm, 3.7 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN6028 Series, 2.2 H, 30%, Semishielded, 0.026 ohm, 3.7 A RoHS Compliant: Yes

Supplier's Site
Inductor, Semi-Shielded, 2.2Uh, 30%, 3.7A; Inductance Bourns - 62X0450 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 2.2Uh, 30%, 3.7A; Inductance Bourns
62X0450
Inductor, Semi-Shielded, 2.2Uh, 30%, 3.7A; Inductance Bourns 62X0450
INDUCTOR, SEMI-SHIELDED, 2.2UH, 30%, 3.7A; Inductance:2.2µH; RMS Current (Irms):3.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.2A; Product Range:SRN6028 Series; DC Resistance Max:0.026ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 2.2UH, 30%, 3.7A; Inductance:2.2µH; RMS Current (Irms):3.7A; Inductor Construction:Semishielded; Saturation Current (Isat):4.2A; Product Range:SRN6028 Series; DC Resistance Max:0.026ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274285-SRN6028-2R2Y 71-SRN6028-2R2Y 62X0451 67X4702
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 2.2UH 3.7A 26 MOHM Inductor and Choke Inductor, Semi-Shielded, 2.2Uh, 30%, 3.7A; Inductance Bourns Surface Mount Power Inductor, Srn6028 Series, 2.2 H, 30%, Semishielded, 0.026 Ohm, 3.7 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data