Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRN6028-220M

Description
Win Source Part Number: 1274284-SRN6028-220M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 22 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 18 @ 2.52MHz Frequency - Self Resonant: 14MHz Package / Case: Nonstandard DC Resistance (DCR): 162mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN6028-220MCT,SRN60 28-220MTR,SRN6028-22 0MDKR Base Product Number: SRN6028 Current - Saturation (Isat): 1.3A
Request a Quote Datasheet
Description
Win Source Part Number: 1274284-SRN6028-220M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 22 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 18 @ 2.52MHz Frequency - Self Resonant: 14MHz Package / Case: Nonstandard DC Resistance (DCR): 162mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN6028-220MCT,SRN60 28-220MTR,SRN6028-22 0MDKR Base Product Number: SRN6028 Current - Saturation (Isat): 1.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274284-SRN6028-220M
Inductors, Coils, Chokes - Fixed Inductors 1274284-SRN6028-220M
Win Source Part Number: 1274284-SRN6028-220M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 22 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 18 @ 2.52MHz Frequency - Self Resonant: 14MHz Package / Case: Nonstandard DC Resistance (DCR): 162mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN6028-220MCT,SRN60 28-220MTR,SRN6028-22 0MDKR Base Product Number: SRN6028 Current - Saturation (Isat): 1.3A

Win Source Part Number: 1274284-SRN6028-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN6028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 22 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 18 @ 2.52MHz
Frequency - Self Resonant: 14MHz
Package / Case: Nonstandard
DC Resistance (DCR): 162mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN6028-220MCT,SRN6028-220MTR,SRN6028-220MDKR
Base Product Number: SRN6028
Current - Saturation (Isat): 1.3A

Buy Now Datasheet
SMD 22UH 1.4A 162 MOHM Inductor and Choke - 71-SRN6028-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.4A 162 MOHM Inductor and Choke
71-SRN6028-220M
SMD 22UH 1.4A 162 MOHM Inductor and Choke 71-SRN6028-220M
FIXED IND 22UH 1.4A 162 MOHM SMD Product overview: SRN6028-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.4A, 162 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.4A, 162 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.4A 162 MOHM SMD Product overview: SRN6028-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.4A, 162 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.4A, 162 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN6028-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6028-220MTR-ND
Fixed Inductors SRN6028-220MTR-ND
22µH Semi-Shielded Wirewound Inductor 1.4A 162mOhm Max Nonstandard

22µH Semi-Shielded Wirewound Inductor 1.4A 162mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Srn6028 Series, 22 H, 20%, Semishielded, 0.162 Ohm, 1.4 A Rohs Compliant Bourns - 67X4703 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn6028 Series, 22 H, 20%, Semishielded, 0.162 Ohm, 1.4 A Rohs Compliant Bourns
67X4703
Surface Mount Power Inductor, Srn6028 Series, 22 H, 20%, Semishielded, 0.162 Ohm, 1.4 A Rohs Compliant Bourns 67X4703
Surface Mount Power Inductor, SRN6028 Series, 22 H, 20%, Semishielded, 0.162 ohm, 1.4 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN6028 Series, 22 H, 20%, Semishielded, 0.162 ohm, 1.4 A RoHS Compliant: Yes

Supplier's Site
Inductor, Semi-Shielded, 22Uh, 20%, 1.4A; Inductance Bourns - 62X0453 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 22Uh, 20%, 1.4A; Inductance Bourns
62X0453
Inductor, Semi-Shielded, 22Uh, 20%, 1.4A; Inductance Bourns 62X0453
INDUCTOR, SEMI-SHIELDED, 22UH, 20%, 1.4A; Inductance:22µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.3A; Product Range:SRN6028 Series; DC Resistance Max:0.162ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 22UH, 20%, 1.4A; Inductance:22µH; RMS Current (Irms):1.4A; Inductor Construction:Semishielded; Saturation Current (Isat):1.3A; Product Range:SRN6028 Series; DC Resistance Max:0.162ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 22Uh, 20%, 1.4A; Inductance Bourns - 62X0452 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 22Uh, 20%, 1.4A; Inductance Bourns
62X0452
Inductor, Semi-Shielded, 22Uh, 20%, 1.4A; Inductance Bourns 62X0452
INDUCTOR, SEMI-SHIELDED, 22UH, 20%, 1.4A; Inductance:22µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.3A; Product Range:SRN6028 Series; DC Resistance Max:0.162ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 22UH, 20%, 1.4A; Inductance:22µH; RMS Current (Irms):1.4A; Inductor Construction:Semishielded; Saturation Current (Isat):1.3A; Product Range:SRN6028 Series; DC Resistance Max:0.162ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274284-SRN6028-220M 71-SRN6028-220M SRN6028-220MTR-ND 67X4703 62X0453
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 22UH 1.4A 162 MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Srn6028 Series, 22 H, 20%, Semishielded, 0.162 Ohm, 1.4 A Rohs Compliant Bourns Inductor, Semi-Shielded, 22Uh, 20%, 1.4A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J685JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176781-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-171 0201AF-171XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details