Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRN6028-1R5Y

Description
Win Source Part Number: 1274287-SRN6028-1R5Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 1.5 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 12 @ 7.96MHz Frequency - Self Resonant: 70MHz Package / Case: Nonstandard DC Resistance (DCR): 21mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN6028-1R5YCT,SRN60 28-1R5YDKR,SRN6028-1 R5YTR Base Product Number: SRN6028 Current - Saturation (Isat): 5.1A
Request a Quote Datasheet
Description
Win Source Part Number: 1274287-SRN6028-1R5Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 1.5 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 12 @ 7.96MHz Frequency - Self Resonant: 70MHz Package / Case: Nonstandard DC Resistance (DCR): 21mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN6028-1R5YCT,SRN60 28-1R5YDKR,SRN6028-1 R5YTR Base Product Number: SRN6028 Current - Saturation (Isat): 5.1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274287-SRN6028-1R5Y
Inductors, Coils, Chokes - Fixed Inductors 1274287-SRN6028-1R5Y
Win Source Part Number: 1274287-SRN6028-1R5Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 1.5 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 12 @ 7.96MHz Frequency - Self Resonant: 70MHz Package / Case: Nonstandard DC Resistance (DCR): 21mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN6028-1R5YCT,SRN60 28-1R5YDKR,SRN6028-1 R5YTR Base Product Number: SRN6028 Current - Saturation (Isat): 5.1A

Win Source Part Number: 1274287-SRN6028-1R5Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN6028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 12 @ 7.96MHz
Frequency - Self Resonant: 70MHz
Package / Case: Nonstandard
DC Resistance (DCR): 21mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN6028-1R5YCT,SRN6028-1R5YDKR,SRN6028-1R5YTR
Base Product Number: SRN6028
Current - Saturation (Isat): 5.1A

Buy Now Datasheet
SMD 1.5UH 4.2A 21 MOHM Inductor and Choke - 71-SRN6028-1R5Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 4.2A 21 MOHM Inductor and Choke
71-SRN6028-1R5Y
SMD 1.5UH 4.2A 21 MOHM Inductor and Choke 71-SRN6028-1R5Y
FIXED IND 1.5UH 4.2A 21 MOHM SMD Product overview: SRN6028-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 4.2A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 4.2A, 21 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-1R5Y can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 4.2A 21 MOHM SMD Product overview: SRN6028-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 4.2A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 4.2A, 21 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-1R5Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Semi-Shielded, 1.5Uh, 30%, 4.2A; Inductance Bourns - 62X0443 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 1.5Uh, 30%, 4.2A; Inductance Bourns
62X0443
Inductor, Semi-Shielded, 1.5Uh, 30%, 4.2A; Inductance Bourns 62X0443
INDUCTOR, SEMI-SHIELDED, 1.5UH, 30%, 4.2A; Inductance:1.5µH; RMS Current (Irms):4.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.1A; Product Range:SRN6028 Series; DC Resistance Max:0.021ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 1.5UH, 30%, 4.2A; Inductance:1.5µH; RMS Current (Irms):4.2A; Inductor Construction:Semishielded; Saturation Current (Isat):5.1A; Product Range:SRN6028 Series; DC Resistance Max:0.021ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Inductor, Semi-Shielded, 1.5Uh, 30%, 4.2A; Inductance Bourns - 62X0442 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 1.5Uh, 30%, 4.2A; Inductance Bourns
62X0442
Inductor, Semi-Shielded, 1.5Uh, 30%, 4.2A; Inductance Bourns 62X0442
INDUCTOR, SEMI-SHIELDED, 1.5UH, 30%, 4.2A; Inductance:1.5µH; RMS Current (Irms):4.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.1A; Product Range:SRN6028 Series; DC Resistance Max:0.021ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 1.5UH, 30%, 4.2A; Inductance:1.5µH; RMS Current (Irms):4.2A; Inductor Construction:Semishielded; Saturation Current (Isat):5.1A; Product Range:SRN6028 Series; DC Resistance Max:0.021ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274287-SRN6028-1R5Y 71-SRN6028-1R5Y 62X0443
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 1.5UH 4.2A 21 MOHM Inductor and Choke Inductor, Semi-Shielded, 1.5Uh, 30%, 4.2A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N2 0402DC-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details