Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRN6028-150M

Description
Win Source Part Number: 1039535-SRN6028-150M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 15 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 14 @ 2.52MHz Frequency - Self Resonant: 17MHz Package / Case: Nonstandard DC Resistance (DCR): 114mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Alternative Parts (Cross-Reference): ASPI-0503H-150M-T; SRN6045-150M; VLS5045EX-150M; NR6045T150M; VLP6045LT-150M; NRS6045T150MMGKV; NRS6045T150MMGK; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN6028-150MTR,SRN60 28-150MDKR,SRN6028-1 50MCT Base Product Number: SRN6028 Current - Saturation (Isat): 1.6A
Request a Quote Datasheet
Description
Win Source Part Number: 1039535-SRN6028-150M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 15 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 14 @ 2.52MHz Frequency - Self Resonant: 17MHz Package / Case: Nonstandard DC Resistance (DCR): 114mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Alternative Parts (Cross-Reference): ASPI-0503H-150M-T; SRN6045-150M; VLS5045EX-150M; NR6045T150M; VLP6045LT-150M; NRS6045T150MMGKV; NRS6045T150MMGK; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN6028-150MTR,SRN60 28-150MDKR,SRN6028-1 50MCT Base Product Number: SRN6028 Current - Saturation (Isat): 1.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1039535-SRN6028-150M
Inductors, Coils, Chokes - Fixed Inductors 1039535-SRN6028-150M
Win Source Part Number: 1039535-SRN6028-150M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 15 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 14 @ 2.52MHz Frequency - Self Resonant: 17MHz Package / Case: Nonstandard DC Resistance (DCR): 114mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Alternative Parts (Cross-Reference): ASPI-0503H-150M-T; SRN6045-150M; VLS5045EX-150M; NR6045T150M; VLP6045LT-150M; NRS6045T150MMGKV; NRS6045T150MMGK; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN6028-150MTR,SRN60 28-150MDKR,SRN6028-1 50MCT Base Product Number: SRN6028 Current - Saturation (Isat): 1.6A

Win Source Part Number: 1039535-SRN6028-150M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN6028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 15 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 14 @ 2.52MHz
Frequency - Self Resonant: 17MHz
Package / Case: Nonstandard
DC Resistance (DCR): 114mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Alternative Parts (Cross-Reference): ASPI-0503H-150M-T; SRN6045-150M; VLS5045EX-150M; NR6045T150M; VLP6045LT-150M; NRS6045T150MMGKV; NRS6045T150MMGK;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN6028-150MTR,SRN6028-150MDKR,SRN6028-150MCT
Base Product Number: SRN6028
Current - Saturation (Isat): 1.6A

Buy Now Datasheet
SMD 15UH 1.8A 114 MOHM Inductor and Choke - 71-SRN6028-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.8A 114 MOHM Inductor and Choke
71-SRN6028-150M
SMD 15UH 1.8A 114 MOHM Inductor and Choke 71-SRN6028-150M
FIXED IND 15UH 1.8A 114 MOHM SMD Product overview: SRN6028-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.8A, 114 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.8A, 114 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.8A 114 MOHM SMD Product overview: SRN6028-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.8A, 114 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.8A, 114 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Semi-Shielded, 15Uh, 20%, 1.8A; Inductance Bourns - 62X0449 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 15Uh, 20%, 1.8A; Inductance Bourns
62X0449
Inductor, Semi-Shielded, 15Uh, 20%, 1.8A; Inductance Bourns 62X0449
INDUCTOR, SEMI-SHIELDED, 15UH, 20%, 1.8A; Inductance:15µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.6A; Product Range:SRN6028 Series; DC Resistance Max:0.114ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 15UH, 20%, 1.8A; Inductance:15µH; RMS Current (Irms):1.8A; Inductor Construction:Semishielded; Saturation Current (Isat):1.6A; Product Range:SRN6028 Series; DC Resistance Max:0.114ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srn6028 Series, 15 H, 20%, Semishielded, 0.114 Ohm, 1.8 A Rohs Compliant Bourns - 67X4701 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn6028 Series, 15 H, 20%, Semishielded, 0.114 Ohm, 1.8 A Rohs Compliant Bourns
67X4701
Surface Mount Power Inductor, Srn6028 Series, 15 H, 20%, Semishielded, 0.114 Ohm, 1.8 A Rohs Compliant Bourns 67X4701
Surface Mount Power Inductor, SRN6028 Series, 15 H, 20%, Semishielded, 0.114 ohm, 1.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN6028 Series, 15 H, 20%, Semishielded, 0.114 ohm, 1.8 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 15Uh, 20%, 1.8A; Inductance Bourns - 62X0448 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 15Uh, 20%, 1.8A; Inductance Bourns
62X0448
Inductor, Semi-Shielded, 15Uh, 20%, 1.8A; Inductance Bourns 62X0448
INDUCTOR, SEMI-SHIELDED, 15UH, 20%, 1.8A; Inductance:15µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.6A; Product Range:SRN6028 Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 15UH, 20%, 1.8A; Inductance:15µH; RMS Current (Irms):1.8A; Inductor Construction:Semishielded; Saturation Current (Isat):1.6A; Product Range:SRN6028 Series; Power Inductor Case:6mm x 6mm x 2.8mm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRN6028-150M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN6028-150M
Fixed Inductors SRN6028-150M
FIXED IND 15UH 1.8A 114 MOHM SMD

FIXED IND 15UH 1.8A 114 MOHM SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1039535-SRN6028-150M 71-SRN6028-150M 62X0449 67X4701 62X0448 SRN6028-150M
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 15UH 1.8A 114 MOHM Inductor and Choke Inductor, Semi-Shielded, 15Uh, 20%, 1.8A; Inductance Bourns Surface Mount Power Inductor, Srn6028 Series, 15 H, 20%, Semishielded, 0.114 Ohm, 1.8 A Rohs Compliant Bourns Inductor, Semi-Shielded, 15Uh, 20%, 1.8A; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-27N 0402CT-27NXJRW , 0402CT-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 1-1879855-1 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 47 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details