Bourns, Inc. 100UH 660MA 720MOHM Inductor and Choke SRN6028-101M

Description
FIXED IND 100UH 660MA 720MOHM SM Product overview: SRN6028-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 660MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 660MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-101M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 660MA 720MOHM SM Product overview: SRN6028-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 660MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 660MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-101M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 660MA 720MOHM Inductor and Choke - 71-SRN6028-101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 660MA 720MOHM Inductor and Choke
71-SRN6028-101M
100UH 660MA 720MOHM Inductor and Choke 71-SRN6028-101M
FIXED IND 100UH 660MA 720MOHM SM Product overview: SRN6028-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 660MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 660MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-101M can be used for catalog matching and distributor lookup.

FIXED IND 100UH 660MA 720MOHM SM Product overview: SRN6028-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 660MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 660MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274286-SRN6028-101M
Inductors, Coils, Chokes - Fixed Inductors 1274286-SRN6028-101M
Win Source Part Number: 1274286-SRN6028-101M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 100 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 16 @ 796kHz Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 720mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 660 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN6028-101MTR,SRN60 28-101MDKR,SRN6028-1 01MCT Base Product Number: SRN6028 Current - Saturation (Isat): 650mA

Win Source Part Number: 1274286-SRN6028-101M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN6028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 100 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 16 @ 796kHz
Frequency - Self Resonant: 6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 720mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 660 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN6028-101MTR,SRN6028-101MDKR,SRN6028-101MCT
Base Product Number: SRN6028
Current - Saturation (Isat): 650mA

Buy Now Datasheet
Inductor, Semi-Shielded, 100Uh, 20%, 0.66A; Inductance Bourns - 62X0447 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 100Uh, 20%, 0.66A; Inductance Bourns
62X0447
Inductor, Semi-Shielded, 100Uh, 20%, 0.66A; Inductance Bourns 62X0447
INDUCTOR, SEMI-SHIELDED, 100UH, 20%, 0.66A; Inductance:100µH; RMS Current (Irms):660mA; Inductor Construction:Semishi elded; Saturation Current (Isat):650mA; Product Range:SRN6028 Series; DC Resistance Max:0.72ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 100UH, 20%, 0.66A; Inductance:100µH; RMS Current (Irms):660mA; Inductor Construction:Semishielded; Saturation Current (Isat):650mA; Product Range:SRN6028 Series; DC Resistance Max:0.72ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srn6028 Series, 100 H, 20%, Semishielded, 0.72 Ohm, 660 Ma Rohs Compliant Bourns - 67X4700 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn6028 Series, 100 H, 20%, Semishielded, 0.72 Ohm, 660 Ma Rohs Compliant Bourns
67X4700
Surface Mount Power Inductor, Srn6028 Series, 100 H, 20%, Semishielded, 0.72 Ohm, 660 Ma Rohs Compliant Bourns 67X4700
Surface Mount Power Inductor, SRN6028 Series, 100 H, 20%, Semishielded, 0.72 ohm, 660 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRN6028 Series, 100 H, 20%, Semishielded, 0.72 ohm, 660 mA RoHS Compliant: Yes

Supplier's Site
Inductor, Semi-Shielded, 100Uh, 20%, 0.66A; Inductance Bourns - 62X0446 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 100Uh, 20%, 0.66A; Inductance Bourns
62X0446
Inductor, Semi-Shielded, 100Uh, 20%, 0.66A; Inductance Bourns 62X0446
INDUCTOR, SEMI-SHIELDED, 100UH, 20%, 0.66A; Inductance:100µH; RMS Current (Irms):660mA; Inductor Construction:Semishi elded; Saturation Current (Isat):650mA; Product Range:SRN6028 Series; DC Resistance Max:0.72ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 100UH, 20%, 0.66A; Inductance:100µH; RMS Current (Irms):660mA; Inductor Construction:Semishielded; Saturation Current (Isat):650mA; Product Range:SRN6028 Series; DC Resistance Max:0.72ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN6028-101M 1274286-SRN6028-101M 62X0447 67X4700
Product Name 100UH 660MA 720MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Semi-Shielded, 100Uh, 20%, 0.66A; Inductance Bourns Surface Mount Power Inductor, Srn6028 Series, 100 H, 20%, Semishielded, 0.72 Ohm, 660 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 100 microH 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Chokes - 1-1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0950 ohms
Impedance 120 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details