Bourns, Inc. SMD 10UH 1.9A 78 MOHM Inductor and Choke SRN6028-100M

Description
FIXED IND 10UH 1.9A 78 MOHM SMD Product overview: SRN6028-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.9A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.9A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 1.9A 78 MOHM SMD Product overview: SRN6028-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.9A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.9A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 1.9A 78 MOHM Inductor and Choke - 71-SRN6028-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.9A 78 MOHM Inductor and Choke
71-SRN6028-100M
SMD 10UH 1.9A 78 MOHM Inductor and Choke 71-SRN6028-100M
FIXED IND 10UH 1.9A 78 MOHM SMD Product overview: SRN6028-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.9A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.9A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.9A 78 MOHM SMD Product overview: SRN6028-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.9A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.9A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6028-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1039534-SRN6028-100M
Inductors, Coils, Chokes - Fixed Inductors 1039534-SRN6028-100M
Win Source Part Number: 1039534-SRN6028-100M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN6028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 10 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 18 @ 2.52MHz Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 78mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Alternative Parts (Cross-Reference): ASPI-0503H-100M-T; NRS5040T100MMGJV; NRS6045T100MMGKV; NR6028T100M; ASPI-4030S-100M-T; ASPI-0628-100M-T1; SRN5020-100M; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 2266-SRN6028-100M,SR N6028-100MTR,SRN6028 -100MDKR,SRN6028-100 MCT Base Product Number: SRN6028 Current - Saturation (Isat): 1.9A

Win Source Part Number: 1039534-SRN6028-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN6028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 10 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 18 @ 2.52MHz
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 78mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Alternative Parts (Cross-Reference): ASPI-0503H-100M-T; NRS5040T100MMGJV; NRS6045T100MMGKV; NR6028T100M; ASPI-4030S-100M-T; ASPI-0628-100M-T1; SRN5020-100M;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 2266-SRN6028-100M,SRN6028-100MTR,SRN6028-100MDKR,SRN6028-100MCT
Base Product Number: SRN6028
Current - Saturation (Isat): 1.9A

Buy Now Datasheet
Fixed Inductors - SRN6028-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN6028-100M
Fixed Inductors SRN6028-100M
FIXED IND 10UH 1.9A 78 MOHM SMD

FIXED IND 10UH 1.9A 78 MOHM SMD

Supplier's Site
Inductor, Semi-Shielded, 10Uh, 20%, 1.9A; Inductance Bourns - 62X0444 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 10Uh, 20%, 1.9A; Inductance Bourns
62X0444
Inductor, Semi-Shielded, 10Uh, 20%, 1.9A; Inductance Bourns 62X0444
INDUCTOR, SEMI-SHIELDED, 10UH, 20%, 1.9A; Inductance:10µH; RMS Current (Irms):1.9A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.9A; Product Range:SRN6028 Series; DC Resistance Max:0.078ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 10UH, 20%, 1.9A; Inductance:10µH; RMS Current (Irms):1.9A; Inductor Construction:Semishielded; Saturation Current (Isat):1.9A; Product Range:SRN6028 Series; DC Resistance Max:0.078ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Inductor, Semi-Shielded, 10Uh, 20%, 1.9A; Inductance Bourns - 62X0445 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 10Uh, 20%, 1.9A; Inductance Bourns
62X0445
Inductor, Semi-Shielded, 10Uh, 20%, 1.9A; Inductance Bourns 62X0445
INDUCTOR, SEMI-SHIELDED, 10UH, 20%, 1.9A; Inductance:10µH; RMS Current (Irms):1.9A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.9A; Product Range:SRN6028 Series; DC Resistance Max:0.078ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 10UH, 20%, 1.9A; Inductance:10µH; RMS Current (Irms):1.9A; Inductor Construction:Semishielded; Saturation Current (Isat):1.9A; Product Range:SRN6028 Series; DC Resistance Max:0.078ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN6028-100M 1039534-SRN6028-100M SRN6028-100M 62X0444
Product Name SMD 10UH 1.9A 78 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Semi-Shielded, 10Uh, 20%, 1.9A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DSO1-25-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details