The Bourns SRN5040TA-6R8M inductor features an inductance of 6.8 µH with a tolerance of ±20%. It is designed for a rated current of 2.5A (Irms) and a saturation current of 3.3A (Isat). This semi-shielded inductor is suitable for applications in DC/DC converters and power supplies. It operates effectively within a temperature range of -55 °C to +125 °C, including temperature rise. The inductor is compliant with RoHS and halogen-free standards, and it meets AEC-Q200 automotive requirements. It is packaged in a reel of 1500 pieces, making it convenient for bulk applications.
FIXED IND 6.8UH 2.5A 43 MOHM SMD Product overview: SRN5040TA-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2.5A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2.5A, 43 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040TA-6R8M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274289-SRN5040TA-6R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN5040TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 32MHz
Package / Case: Nonstandard
DC Resistance (DCR): 43mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.195" L x 0.195" W (4.95mm x 4.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN5040TA-6R8MCT,SRN
Base Product Number: SRN5040TA
Current - Saturation (Isat): 3.3A
6.8µH Semi-Shielded Wirewound Inductor 2.5A 43mOhm Nonstandard
6.8µH Semi-Shielded Wirewound Inductor 2.5A 43mOhm Nonstandard
6.8µH Semi-Shielded Wirewound Inductor 2.5A 43mOhm Nonstandard
INDUCTOR, AEC-QQ200, SEMI-SHLD, 6.8UH/2.5A ROHS COMPLIANT: YES
INDUCTOR, 6.8UH, SEMISHIELDED, 2.5A; Inductance:6.8µH; RMS Current (Irms):2.5A; Inductor Construction:Semishi
INDUCTOR, 6.8UH, SEMISHIELDED, 2.5A; Inductance:6.8µH; RMS Current (Irms):2.5A; Inductor Construction:Semishi
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRN5040TA-6R8M | 1274289-SRN5040TA-6R8M | SRN5040TA-6R8MDKR-ND | 78AC4817 | 67AC6837 |
| Product Name | SMD 6.8UH 2.5A 43 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Aec-Qq200, Semi-Shld, 6.8Uh/2.5A Rohs Compliant Bourns | Inductor, 6.8Uh, Semishielded, 2.5A; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 6.8 microH | 6.8 microH | 6.8 microH |