Bourns, Inc. Fixed Inductors SRN5040TA-680K

Description
68µH Semi-Shielded Wirewound Inductor 800mA 400mOhm Nonstandard
Request a Quote Datasheet
Description
68µH Semi-Shielded Wirewound Inductor 800mA 400mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN5040TA-680KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-680KDKR-ND
Fixed Inductors SRN5040TA-680KDKR-ND
68µH Semi-Shielded Wirewound Inductor 800mA 400mOhm Nonstandard

68µH Semi-Shielded Wirewound Inductor 800mA 400mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040TA-680KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-680KCT-ND
Fixed Inductors SRN5040TA-680KCT-ND
68µH Semi-Shielded Wirewound Inductor 800mA 400mOhm Nonstandard

68µH Semi-Shielded Wirewound Inductor 800mA 400mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040TA-680KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-680KTR-ND
Fixed Inductors SRN5040TA-680KTR-ND
68µH Semi-Shielded Wirewound Inductor 800mA 400mOhm Nonstandard

68µH Semi-Shielded Wirewound Inductor 800mA 400mOhm Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Semi-Shld, 68Uh/0.8A; Inductance Bourns - 78AC4818 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Semi-Shld, 68Uh/0.8A; Inductance Bourns
78AC4818
Inductor, Aec-Q200, Semi-Shld, 68Uh/0.8A; Inductance Bourns 78AC4818
INDUCTOR, AEC-Q200, SEMI-SHLD, 68UH/0.8A; Inductance:68µH; RMS Current (Irms):800mA; Inductor Construction:Semishi elded; Saturation Current (Isat):900mA; Product Range:SRN5040TA Series; Power Inductor Case:4.95mm x 4.95mm x 3.8mm; DCRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SEMI-SHLD, 68UH/0.8A; Inductance:68µH; RMS Current (Irms):800mA; Inductor Construction:Semishielded; Saturation Current (Isat):900mA; Product Range:SRN5040TA Series; Power Inductor Case:4.95mm x 4.95mm x 3.8mm; DCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN5040TA-680KDKR-ND 78AC4818
Product Name Fixed Inductors Inductor, Aec-Q200, Semi-Shld, 68Uh/0.8A; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 3615A220K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
Fixed Inductors - 0402CS-27NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details