Bourns, Inc. Surface Mount Inductors SRN5040TA-4R7M

Description
Bourns SRN5040TA-4R7M Power Inductor
Request a Quote Datasheet
Description
Bourns SRN5040TA-4R7M Power Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 466248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466248
Surface Mount Inductors 466248
Bourns SRN5040TA-4R7M Power Inductor

Bourns SRN5040TA-4R7M Power Inductor

Supplier's Site
Fixed Inductors - SRN5040TA-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-4R7MTR-ND
Fixed Inductors SRN5040TA-4R7MTR-ND
4.7µH Semi-Shielded Wirewound Inductor 3.2A 32mOhm Nonstandard

4.7µH Semi-Shielded Wirewound Inductor 3.2A 32mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040TA-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-4R7MDKR-ND
Fixed Inductors SRN5040TA-4R7MDKR-ND
4.7µH Semi-Shielded Wirewound Inductor 3.2A 32mOhm Nonstandard

4.7µH Semi-Shielded Wirewound Inductor 3.2A 32mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040TA-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-4R7MCT-ND
Fixed Inductors SRN5040TA-4R7MCT-ND
4.7µH Semi-Shielded Wirewound Inductor 3.2A 32mOhm Nonstandard

4.7µH Semi-Shielded Wirewound Inductor 3.2A 32mOhm Nonstandard

Buy Now Datasheet
Inductor, 4.7Uh, Semishielded, 3.2A; Inductance Bourns - 33AK4385 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 3.2A; Inductance Bourns
33AK4385
Inductor, 4.7Uh, Semishielded, 3.2A; Inductance Bourns 33AK4385
INDUCTOR, 4.7UH, SEMISHIELDED, 3.2A; Inductance:4.7µH; RMS Current (Irms):3.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.9A; Product Range:SRN5040TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, 4.7UH, SEMISHIELDED, 3.2A; Inductance:4.7µH; RMS Current (Irms):3.2A; Inductor Construction:Semishielded; Saturation Current (Isat):3.9A; Product Range:SRN5040TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, Semishielded, 3.2A; Inductance Bourns - 67AC6835 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 3.2A; Inductance Bourns
67AC6835
Inductor, 4.7Uh, Semishielded, 3.2A; Inductance Bourns 67AC6835
INDUCTOR, 4.7UH, SEMISHIELDED, 3.2A; Inductance:4.7µH; RMS Current (Irms):3.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.9A; Product Range:SRN5040TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, 4.7UH, SEMISHIELDED, 3.2A; Inductance:4.7µH; RMS Current (Irms):3.2A; Inductor Construction:Semishielded; Saturation Current (Isat):3.9A; Product Range:SRN5040TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 466248 SRN5040TA-4R7MTR-ND 33AK4385
Product Name Surface Mount Inductors Fixed Inductors Inductor, 4.7Uh, Semishielded, 3.2A; Inductance Bourns
Application Power Choke
Inductance Range 4.7 microH 4.7 microH
Rated DC Current 3200 milliamps 3900 milliamps 3200 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 5040
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567639P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0330 microH
DCR 0.8000 ohms
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details