Bourns, Inc. Fixed Inductors SRN5040TA-3R3M

Description
3.3µH Semi-Shielded Wirewound Inductor 3.5A 24mOhm Nonstandard
Request a Quote Datasheet
Description
3.3µH Semi-Shielded Wirewound Inductor 3.5A 24mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN5040TA-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-3R3MTR-ND
Fixed Inductors SRN5040TA-3R3MTR-ND
3.3µH Semi-Shielded Wirewound Inductor 3.5A 24mOhm Nonstandard

3.3µH Semi-Shielded Wirewound Inductor 3.5A 24mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040TA-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-3R3MCT-ND
Fixed Inductors SRN5040TA-3R3MCT-ND
3.3µH Semi-Shielded Wirewound Inductor 3.5A 24mOhm Nonstandard

3.3µH Semi-Shielded Wirewound Inductor 3.5A 24mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040TA-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-3R3MDKR-ND
Fixed Inductors SRN5040TA-3R3MDKR-ND
3.3µH Semi-Shielded Wirewound Inductor 3.5A 24mOhm Nonstandard

3.3µH Semi-Shielded Wirewound Inductor 3.5A 24mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274292-SRN5040TA-3R3M
Inductors, Coils, Chokes - Fixed Inductors 1274292-SRN5040TA-3R3M
Win Source Part Number: 1274292-SRN5040TA-3R 3M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN5040TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 3.3 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 48MHz Package / Case: Nonstandard DC Resistance (DCR): 24mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.195" L x 0.195" W (4.95mm x 4.95mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN5040TA-3R3MTR,SRN 5040TA-3R3MDKR,SRN50 40TA-3R3MCT Base Product Number: SRN5040TA Current - Saturation (Isat): 4.4A

Win Source Part Number: 1274292-SRN5040TA-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN5040TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 48MHz
Package / Case: Nonstandard
DC Resistance (DCR): 24mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.195" L x 0.195" W (4.95mm x 4.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN5040TA-3R3MTR,SRN5040TA-3R3MDKR,SRN5040TA-3R3MCT
Base Product Number: SRN5040TA
Current - Saturation (Isat): 4.4A

Buy Now Datasheet
SMD 3.3UH 3.5A 24 MOHM Inductor and Choke - 71-SRN5040TA-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 3.5A 24 MOHM Inductor and Choke
71-SRN5040TA-3R3M
SMD 3.3UH 3.5A 24 MOHM Inductor and Choke 71-SRN5040TA-3R3M
FIXED IND 3.3UH 3.5A 24 MOHM SMD Product overview: SRN5040TA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 3.5A, 24 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 3.5A, 24 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040TA-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 3.5A 24 MOHM SMD Product overview: SRN5040TA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 3.5A, 24 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 3.5A, 24 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040TA-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Qq200, Semi-Shld, 3.3Uh/3.5A Rohs Compliant Bourns - 78AC4813 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Qq200, Semi-Shld, 3.3Uh/3.5A Rohs Compliant Bourns
78AC4813
Inductor, Aec-Qq200, Semi-Shld, 3.3Uh/3.5A Rohs Compliant Bourns 78AC4813
INDUCTOR, AEC-QQ200, SEMI-SHLD, 3.3UH/3.5A ROHS COMPLIANT: YES

INDUCTOR, AEC-QQ200, SEMI-SHLD, 3.3UH/3.5A ROHS COMPLIANT: YES

Supplier's Site
Inductor, 3.3Uh, Semishielded, 3.5A; Inductance Bourns - 33AK4383 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Semishielded, 3.5A; Inductance Bourns
33AK4383
Inductor, 3.3Uh, Semishielded, 3.5A; Inductance Bourns 33AK4383
INDUCTOR, 3.3UH, SEMISHIELDED, 3.5A; Inductance:3.3µH; RMS Current (Irms):3.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.4A; Product Range:SRN5040TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, 3.3UH, SEMISHIELDED, 3.5A; Inductance:3.3µH; RMS Current (Irms):3.5A; Inductor Construction:Semishielded; Saturation Current (Isat):4.4A; Product Range:SRN5040TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.3Uh, Semishielded, 3.5A; Inductance Bourns - 67AC6833 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Semishielded, 3.5A; Inductance Bourns
67AC6833
Inductor, 3.3Uh, Semishielded, 3.5A; Inductance Bourns 67AC6833
INDUCTOR, 3.3UH, SEMISHIELDED, 3.5A; Inductance:3.3µH; RMS Current (Irms):3.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.4A; Product Range:SRN5040TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, 3.3UH, SEMISHIELDED, 3.5A; Inductance:3.3µH; RMS Current (Irms):3.5A; Inductor Construction:Semishielded; Saturation Current (Isat):4.4A; Product Range:SRN5040TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN5040TA-3R3MTR-ND 1274292-SRN5040TA-3R3M 71-SRN5040TA-3R3M 78AC4813 33AK4383
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 3.3UH 3.5A 24 MOHM Inductor and Choke Inductor, Aec-Qq200, Semi-Shld, 3.3Uh/3.5A Rohs Compliant Bourns Inductor, 3.3Uh, Semishielded, 3.5A; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678468 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-39N 0402CS-39NXJRW , 0402CS-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-5725-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers