Bourns SRN5040TA-220M Power Inductor
FIXED IND 22UH 1.5A 123 MOHM SMD Product overview: SRN5040TA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.5A, 123 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.5A, 123 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040TA-220M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274293-SRN5040TA-22
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN5040TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 22 µH
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 16MHz
Package / Case: Nonstandard
DC Resistance (DCR): 123mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.195" L x 0.195" W (4.95mm x 4.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN5040TA-220MTR,SRN
Base Product Number: SRN5040TA
Current - Saturation (Isat): 1.62A
22µH Semi-Shielded Wirewound Inductor 1.5A 123mOhm Nonstandard
22µH Semi-Shielded Wirewound Inductor 1.5A 123mOhm Nonstandard
22µH Semi-Shielded Wirewound Inductor 1.5A 123mOhm Nonstandard
INDUCTOR, AEC-Q200, SEMI-SHLD, 22UH/1.5A; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Semishi
INDUCTOR, 22UH, SEMISHIELDED, 1.5A; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Semishi
INDUCTOR, 22UH, SEMISHIELDED, 1.5A; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Semishi
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 466246 | 71-SRN5040TA-220M | 1274293-SRN5040TA-220M | SRN5040TA-220MCT-ND | 78AC4812 | 33AK4382 |
| Product Name | Surface Mount Inductors | SMD 22UH 1.5A 123 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Aec-Q200, Semi-Shld, 22Uh/1.5A; Inductance Bourns | Inductor, 22Uh, Semishielded, 1.5A; Inductance Bourns |
| Application | Power Choke | RF Choke | ||||
| Inductance Range | 22 microH | 22 microH | 22 microH | 22 microH | 22 microH | |
| Rated DC Current | 1500 milliamps | 1500 milliamps | 1620 milliamps | 1500 milliamps | 1500 milliamps | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 5040 |