Bourns, Inc. Fixed Inductors SRN5040TA-150M

Description
15µH Semi-Shielded Wirewound Inductor 1.8A 80mOhm Nonstandard
Request a Quote Datasheet
Description
15µH Semi-Shielded Wirewound Inductor 1.8A 80mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN5040TA-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-150MDKR-ND
Fixed Inductors SRN5040TA-150MDKR-ND
15µH Semi-Shielded Wirewound Inductor 1.8A 80mOhm Nonstandard

15µH Semi-Shielded Wirewound Inductor 1.8A 80mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040TA-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-150MTR-ND
Fixed Inductors SRN5040TA-150MTR-ND
15µH Semi-Shielded Wirewound Inductor 1.8A 80mOhm Nonstandard

15µH Semi-Shielded Wirewound Inductor 1.8A 80mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040TA-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-150MCT-ND
Fixed Inductors SRN5040TA-150MCT-ND
15µH Semi-Shielded Wirewound Inductor 1.8A 80mOhm Nonstandard

15µH Semi-Shielded Wirewound Inductor 1.8A 80mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274294-SRN5040TA-150M
Inductors, Coils, Chokes - Fixed Inductors 1274294-SRN5040TA-150M
Win Source Part Number: 1274294-SRN5040TA-15 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN5040TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 15 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 22MHz Package / Case: Nonstandard DC Resistance (DCR): 80mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.195" L x 0.195" W (4.95mm x 4.95mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN5040TA-150MDKR,SR N5040TA-150MCT,SRN50 40TA-150MTR Base Product Number: SRN5040TA Current - Saturation (Isat): 2A

Win Source Part Number: 1274294-SRN5040TA-150M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN5040TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 15 µH
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 22MHz
Package / Case: Nonstandard
DC Resistance (DCR): 80mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.195" L x 0.195" W (4.95mm x 4.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN5040TA-150MDKR,SRN5040TA-150MCT,SRN5040TA-150MTR
Base Product Number: SRN5040TA
Current - Saturation (Isat): 2A

Buy Now Datasheet
SMD 15UH 1.8A 80 MOHM Inductor and Choke - 71-SRN5040TA-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.8A 80 MOHM Inductor and Choke
71-SRN5040TA-150M
SMD 15UH 1.8A 80 MOHM Inductor and Choke 71-SRN5040TA-150M
FIXED IND 15UH 1.8A 80 MOHM SMD Product overview: SRN5040TA-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.8A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.8A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040TA-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.8A 80 MOHM SMD Product overview: SRN5040TA-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.8A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.8A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040TA-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1814190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1814190
Surface Mount Inductors 1814190
Bourns SRN5040TA-150M

Bourns SRN5040TA-150M

Supplier's Site
Surface Mount Inductors - 1814190P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1814190P
Surface Mount Inductors 1814190P
Bourns SRN5040TA-150M

Bourns SRN5040TA-150M

Supplier's Site
Surface Mount Inductors - 1814158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1814158
Surface Mount Inductors 1814158
Bourns SRN5040TA-150M

Bourns SRN5040TA-150M

Supplier's Site
Inductor, Aec-Q200, Semi-Shld, 15Uh/1.8A; Inductance Bourns - 78AC4810 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Semi-Shld, 15Uh/1.8A; Inductance Bourns
78AC4810
Inductor, Aec-Q200, Semi-Shld, 15Uh/1.8A; Inductance Bourns 78AC4810
INDUCTOR, AEC-Q200, SEMI-SHLD, 15UH/1.8A; Inductance:15µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):2A; Product Range:SRN5040TA Series; Power Inductor Case:4.95mm x 4.95mm x 3.8mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SEMI-SHLD, 15UH/1.8A; Inductance:15µH; RMS Current (Irms):1.8A; Inductor Construction:Semishielded; Saturation Current (Isat):2A; Product Range:SRN5040TA Series; Power Inductor Case:4.95mm x 4.95mm x 3.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 15Uh, Semishielded, 1.8A; Inductance Bourns - 67AC6830 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Semishielded, 1.8A; Inductance Bourns
67AC6830
Inductor, 15Uh, Semishielded, 1.8A; Inductance Bourns 67AC6830
INDUCTOR, 15UH, SEMISHIELDED, 1.8A; Inductance:15µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):2A; Product Range:SRN5040TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, 15UH, SEMISHIELDED, 1.8A; Inductance:15µH; RMS Current (Irms):1.8A; Inductor Construction:Semishielded; Saturation Current (Isat):2A; Product Range:SRN5040TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 15Uh, Semishielded, 1.8A; Inductance Bourns - 33AK4380 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Semishielded, 1.8A; Inductance Bourns
33AK4380
Inductor, 15Uh, Semishielded, 1.8A; Inductance Bourns 33AK4380
INDUCTOR, 15UH, SEMISHIELDED, 1.8A; Inductance:15µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):2A; Product Range:SRN5040TA Series; Power Inductor Case:4.95mm x 4.95mm x 3.8mm RoHS Compliant: Yes

INDUCTOR, 15UH, SEMISHIELDED, 1.8A; Inductance:15µH; RMS Current (Irms):1.8A; Inductor Construction:Semishielded; Saturation Current (Isat):2A; Product Range:SRN5040TA Series; Power Inductor Case:4.95mm x 4.95mm x 3.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN5040TA-150MDKR-ND 1274294-SRN5040TA-150M 71-SRN5040TA-150M 1814190 1814190P 78AC4810 67AC6830
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 15UH 1.8A 80 MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Inductor, Aec-Q200, Semi-Shld, 15Uh/1.8A; Inductance Bourns Inductor, 15Uh, Semishielded, 1.8A; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176785-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-47N 0402CS-47NXJRW , 0402CS-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details