Bourns, Inc. Fixed Inductors SRN5040TA-100M

Description
10µH Semi-Shielded Wirewound Inductor 2.2A 56mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Semi-Shielded Wirewound Inductor 2.2A 56mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN5040TA-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-100MCT-ND
Fixed Inductors SRN5040TA-100MCT-ND
10µH Semi-Shielded Wirewound Inductor 2.2A 56mOhm Nonstandard

10µH Semi-Shielded Wirewound Inductor 2.2A 56mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040TA-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-100MTR-ND
Fixed Inductors SRN5040TA-100MTR-ND
10µH Semi-Shielded Wirewound Inductor 2.2A 56mOhm Nonstandard

10µH Semi-Shielded Wirewound Inductor 2.2A 56mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040TA-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-100MDKR-ND
Fixed Inductors SRN5040TA-100MDKR-ND
10µH Semi-Shielded Wirewound Inductor 2.2A 56mOhm Nonstandard

10µH Semi-Shielded Wirewound Inductor 2.2A 56mOhm Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 466243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466243
Surface Mount Inductors 466243
Bourns SRN5040TA-100M Power Inductor

Bourns SRN5040TA-100M Power Inductor

Supplier's Site
Fixed Inductors - SRN5040TA-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN5040TA-100M
Fixed Inductors SRN5040TA-100M
FIXED IND 10UH 2.2A 56 MOHM SMD

FIXED IND 10UH 2.2A 56 MOHM SMD

Supplier's Site Datasheet
Inductor, Aec-Q200, Semi-Shld, 10Uh/2.2A; Inductance Bourns - 78AC4808 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Semi-Shld, 10Uh/2.2A; Inductance Bourns
78AC4808
Inductor, Aec-Q200, Semi-Shld, 10Uh/2.2A; Inductance Bourns 78AC4808
INDUCTOR, AEC-Q200, SEMI-SHLD, 10UH/2.2A; Inductance:10µH; RMS Current (Irms):2.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.52A; Product Range:SRN5040TA Series; Power Inductor Case:4.95mm x 4.95mm x 3.9mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SEMI-SHLD, 10UH/2.2A; Inductance:10µH; RMS Current (Irms):2.2A; Inductor Construction:Semishielded; Saturation Current (Isat):2.52A; Product Range:SRN5040TA Series; Power Inductor Case:4.95mm x 4.95mm x 3.9mm; DC RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, Semishielded, 2.2A; Inductance Bourns - 67AC6828 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 2.2A; Inductance Bourns
67AC6828
Inductor, 10Uh, Semishielded, 2.2A; Inductance Bourns 67AC6828
INDUCTOR, 10UH, SEMISHIELDED, 2.2A; Inductance:10µH; RMS Current (Irms):2.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.52A; Product Range:SRN5040TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, 10UH, SEMISHIELDED, 2.2A; Inductance:10µH; RMS Current (Irms):2.2A; Inductor Construction:Semishielded; Saturation Current (Isat):2.52A; Product Range:SRN5040TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, Semishielded, 2.2A; Inductance Bourns - 33AK4379 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 2.2A; Inductance Bourns
33AK4379
Inductor, 10Uh, Semishielded, 2.2A; Inductance Bourns 33AK4379
INDUCTOR, 10UH, SEMISHIELDED, 2.2A; Inductance:10µH; RMS Current (Irms):2.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.52A; Product Range:SRN5040TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, 10UH, SEMISHIELDED, 2.2A; Inductance:10µH; RMS Current (Irms):2.2A; Inductor Construction:Semishielded; Saturation Current (Isat):2.52A; Product Range:SRN5040TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN5040TA-100MCT-ND 466243 SRN5040TA-100M 78AC4808 67AC6828
Product Name Fixed Inductors Surface Mount Inductors Fixed Inductors Inductor, Aec-Q200, Semi-Shld, 10Uh/2.2A; Inductance Bourns Inductor, 10Uh, Semishielded, 2.2A; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678191 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 486-5720-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details