Bourns, Inc. SMD 8.2UH 2.2A 65 MOHM Inductor and Choke SRN5040-8R2M

Description
FIXED IND 8.2UH 2.2A 65 MOHM SMD Product overview: SRN5040-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 2.2A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 2.2A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040-8R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 8.2UH 2.2A 65 MOHM SMD Product overview: SRN5040-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 2.2A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 2.2A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040-8R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8.2UH 2.2A 65 MOHM Inductor and Choke - 71-SRN5040-8R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 2.2A 65 MOHM Inductor and Choke
71-SRN5040-8R2M
SMD 8.2UH 2.2A 65 MOHM Inductor and Choke 71-SRN5040-8R2M
FIXED IND 8.2UH 2.2A 65 MOHM SMD Product overview: SRN5040-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 2.2A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 2.2A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040-8R2M can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 2.2A 65 MOHM SMD Product overview: SRN5040-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 2.2A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 2.2A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040-8R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274298-SRN5040-8R2M
Inductors, Coils, Chokes - Fixed Inductors 1274298-SRN5040-8R2M
Win Source Part Number: 1274298-SRN5040-8R2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN5040 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 8.2 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 15 @ 7.96MHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 65mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN5040-8R2MDKR,SRN5 040-8R2MTR,SRN5040-8 R2MCT Base Product Number: SRN5040 Current - Saturation (Isat): 2.4A

Win Source Part Number: 1274298-SRN5040-8R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN5040
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 8.2 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 15 @ 7.96MHz
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 65mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN5040-8R2MDKR,SRN5040-8R2MTR,SRN5040-8R2MCT
Base Product Number: SRN5040
Current - Saturation (Isat): 2.4A

Buy Now Datasheet
Surface Mount Inductors - 466241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466241
Surface Mount Inductors 466241
Bourns SRN5040-8R2M Power Inductor

Bourns SRN5040-8R2M Power Inductor

Supplier's Site
Fixed Inductors - SRN5040-8R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040-8R2MCT-ND
Fixed Inductors SRN5040-8R2MCT-ND
8.2µH Semi-Shielded Wirewound Inductor 2.2A 65mOhm Max Nonstandard

8.2µH Semi-Shielded Wirewound Inductor 2.2A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040-8R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040-8R2MDKR-ND
Fixed Inductors SRN5040-8R2MDKR-ND
8.2µH Semi-Shielded Wirewound Inductor 2.2A 65mOhm Max Nonstandard

8.2µH Semi-Shielded Wirewound Inductor 2.2A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040-8R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040-8R2MTR-ND
Fixed Inductors SRN5040-8R2MTR-ND
8.2µH Semi-Shielded Wirewound Inductor 2.2A 65mOhm Max Nonstandard

8.2µH Semi-Shielded Wirewound Inductor 2.2A 65mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Srn5040 Series, 8.2 H, 20%, Semishielded, 0.065 Ohm, 2.2 A Rohs Compliant Bourns - 67X4696 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn5040 Series, 8.2 H, 20%, Semishielded, 0.065 Ohm, 2.2 A Rohs Compliant Bourns
67X4696
Surface Mount Power Inductor, Srn5040 Series, 8.2 H, 20%, Semishielded, 0.065 Ohm, 2.2 A Rohs Compliant Bourns 67X4696
Surface Mount Power Inductor, SRN5040 Series, 8.2 H, 20%, Semishielded, 0.065 ohm, 2.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN5040 Series, 8.2 H, 20%, Semishielded, 0.065 ohm, 2.2 A RoHS Compliant: Yes

Supplier's Site
Inductor, Semi-Shielded, 8.2Uh, 20%, 2.2A; Inductance Bourns - 62X0439 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 8.2Uh, 20%, 2.2A; Inductance Bourns
62X0439
Inductor, Semi-Shielded, 8.2Uh, 20%, 2.2A; Inductance Bourns 62X0439
INDUCTOR, SEMI-SHIELDED, 8.2UH, 20%, 2.2A; Inductance:8.2µH; RMS Current (Irms):2.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.4A; Product Range:SRN5040 Series; DC Resistance Max:0.065ohm; Product Length:5mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 8.2UH, 20%, 2.2A; Inductance:8.2µH; RMS Current (Irms):2.2A; Inductor Construction:Semishielded; Saturation Current (Isat):2.4A; Product Range:SRN5040 Series; DC Resistance Max:0.065ohm; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 8.2Uh, 20%, 2.2A; Inductance Bourns - 62X0438 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 8.2Uh, 20%, 2.2A; Inductance Bourns
62X0438
Inductor, Semi-Shielded, 8.2Uh, 20%, 2.2A; Inductance Bourns 62X0438
INDUCTOR, SEMI-SHIELDED, 8.2UH, 20%, 2.2A; Inductance:8.2µH; RMS Current (Irms):2.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.4A; Product Range:SRN5040 Series; DC Resistance Max:0.065ohm; Product Length:5mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 8.2UH, 20%, 2.2A; Inductance:8.2µH; RMS Current (Irms):2.2A; Inductor Construction:Semishielded; Saturation Current (Isat):2.4A; Product Range:SRN5040 Series; DC Resistance Max:0.065ohm; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRN5040-8R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN5040-8R2M
Fixed Inductors SRN5040-8R2M
FIXED IND 8.2UH 2.2A 65 MOHM SMD

FIXED IND 8.2UH 2.2A 65 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN5040-8R2M 1274298-SRN5040-8R2M 466241 SRN5040-8R2MCT-ND 67X4696 62X0439 SRN5040-8R2M
Product Name SMD 8.2UH 2.2A 65 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors Fixed Inductors Surface Mount Power Inductor, Srn5040 Series, 8.2 H, 20%, Semishielded, 0.065 Ohm, 2.2 A Rohs Compliant Bourns Inductor, Semi-Shielded, 8.2Uh, 20%, 2.2A; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 8.2 microH 8.2 microH 8.2 microH 8.2 microH 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176784-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N9 0402DC-1N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details