Bourns, Inc. Fixed Inductors SRN5040-6R8M

Description
6.8µH Semi-Shielded Wirewound Inductor 2.3A 59mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Semi-Shielded Wirewound Inductor 2.3A 59mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN5040-6R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040-6R8MDKR-ND
Fixed Inductors SRN5040-6R8MDKR-ND
6.8µH Semi-Shielded Wirewound Inductor 2.3A 59mOhm Max Nonstandard

6.8µH Semi-Shielded Wirewound Inductor 2.3A 59mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040-6R8MTR-ND
Fixed Inductors SRN5040-6R8MTR-ND
6.8µH Semi-Shielded Wirewound Inductor 2.3A 59mOhm Max Nonstandard

6.8µH Semi-Shielded Wirewound Inductor 2.3A 59mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040-6R8MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040-6R8MCT-ND
Fixed Inductors SRN5040-6R8MCT-ND
6.8µH Semi-Shielded Wirewound Inductor 2.3A 59mOhm Max Nonstandard

6.8µH Semi-Shielded Wirewound Inductor 2.3A 59mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1095953-SRN5040-6R8M
Inductors, Coils, Chokes - Fixed Inductors 1095953-SRN5040-6R8M
Win Source Part Number: 1095953-SRN5040-6R8M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN5040 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 6.8 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 15 @ 7.96MHz Frequency - Self Resonant: 21MHz Package / Case: Nonstandard DC Resistance (DCR): 59mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Alternative Parts (Cross-Reference): AIUR-03-6R8M; NRS5040T6R8MMGJV; NRS6028T6R8MMGJV; NRS5030T6R8MMGJ; SRN6028-6R8M; SRN6028-6R2M; RLH0912-6R8MLSRN5040 -6R8M.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN5040-6R8MCT,SRN50 40-6R8MTR,SRN5040-6R 8MDKR Base Product Number: SRN5040 Current - Saturation (Isat): 2.6A

Win Source Part Number: 1095953-SRN5040-6R8M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN5040
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 15 @ 7.96MHz
Frequency - Self Resonant: 21MHz
Package / Case: Nonstandard
DC Resistance (DCR): 59mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Alternative Parts (Cross-Reference): AIUR-03-6R8M; NRS5040T6R8MMGJV; NRS6028T6R8MMGJV; NRS5030T6R8MMGJ; SRN6028-6R8M; SRN6028-6R2M; RLH0912-6R8MLSRN5040-6R8M.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN5040-6R8MCT,SRN5040-6R8MTR,SRN5040-6R8MDKR
Base Product Number: SRN5040
Current - Saturation (Isat): 2.6A

Buy Now Datasheet
Surface Mount Inductors - 8135678P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135678P
Surface Mount Inductors 8135678P
Bourns SRN5040-6R8M

Bourns SRN5040-6R8M

Supplier's Site
Surface Mount Inductors - 8135678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135678
Surface Mount Inductors 8135678
Bourns SRN5040-6R8M

Bourns SRN5040-6R8M

Supplier's Site
Surface Mount Inductors - 1729586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729586
Surface Mount Inductors 1729586
Bourns SRN5040-6R8M

Bourns SRN5040-6R8M

Supplier's Site
SMD 6.8UH 2.3A 59 MOHM Inductor and Choke - 71-SRN5040-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 2.3A 59 MOHM Inductor and Choke
71-SRN5040-6R8M
SMD 6.8UH 2.3A 59 MOHM Inductor and Choke 71-SRN5040-6R8M
FIXED IND 6.8UH 2.3A 59 MOHM SMD Product overview: SRN5040-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2.3A, 59 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2.3A, 59 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 2.3A 59 MOHM SMD Product overview: SRN5040-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2.3A, 59 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2.3A, 59 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN5040-6R8M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN5040-6R8M
Fixed Inductors SRN5040-6R8M
FIXED IND 6.8UH 2.3A 59 MOHM SMD

FIXED IND 6.8UH 2.3A 59 MOHM SMD

Supplier's Site Datasheet
Inductor, Semi-Shielded, 6.8Uh, 20%, 2.3A; Inductance Bourns - 62X0437 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 6.8Uh, 20%, 2.3A; Inductance Bourns
62X0437
Inductor, Semi-Shielded, 6.8Uh, 20%, 2.3A; Inductance Bourns 62X0437
INDUCTOR, SEMI-SHIELDED, 6.8UH, 20%, 2.3A; Inductance:6.8µH; RMS Current (Irms):2.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.6A; Product Range:SRN5040 Series; DC Resistance Max:0.059ohm; Product Length:5mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 6.8UH, 20%, 2.3A; Inductance:6.8µH; RMS Current (Irms):2.3A; Inductor Construction:Semishielded; Saturation Current (Isat):2.6A; Product Range:SRN5040 Series; DC Resistance Max:0.059ohm; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 6.8Uh, 20%, 2.3A; Inductance Bourns - 62X0436 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 6.8Uh, 20%, 2.3A; Inductance Bourns
62X0436
Inductor, Semi-Shielded, 6.8Uh, 20%, 2.3A; Inductance Bourns 62X0436
INDUCTOR, SEMI-SHIELDED, 6.8UH, 20%, 2.3A; Inductance:6.8µH; RMS Current (Irms):2.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.6A; Product Range:SRN5040 Series; DC Resistance Max:0.059ohm; Product Length:5mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 6.8UH, 20%, 2.3A; Inductance:6.8µH; RMS Current (Irms):2.3A; Inductor Construction:Semishielded; Saturation Current (Isat):2.6A; Product Range:SRN5040 Series; DC Resistance Max:0.059ohm; Product Length:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN5040-6R8MDKR-ND 1095953-SRN5040-6R8M 8135678P 8135678 71-SRN5040-6R8M SRN5040-6R8M 62X0437
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 6.8UH 2.3A 59 MOHM Inductor and Choke Fixed Inductors Inductor, Semi-Shielded, 6.8Uh, 20%, 2.3A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
View Details
2 suppliers
Fixed Inductors - 0402AF-200XJLW - 996067-0402AF-200XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details