Bourns, Inc. Fixed Inductors SRN5040-4R7M

Description
4.7µH Semi-Shielded Wirewound Inductor 3.1A 35mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Semi-Shielded Wirewound Inductor 3.1A 35mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN5040-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040-4R7MDKR-ND
Fixed Inductors SRN5040-4R7MDKR-ND
4.7µH Semi-Shielded Wirewound Inductor 3.1A 35mOhm Max Nonstandard

4.7µH Semi-Shielded Wirewound Inductor 3.1A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040-4R7MTR-ND
Fixed Inductors SRN5040-4R7MTR-ND
4.7µH Semi-Shielded Wirewound Inductor 3.1A 35mOhm Max Nonstandard

4.7µH Semi-Shielded Wirewound Inductor 3.1A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040-4R7MCT-ND
Fixed Inductors SRN5040-4R7MCT-ND
4.7µH Semi-Shielded Wirewound Inductor 3.1A 35mOhm Max Nonstandard

4.7µH Semi-Shielded Wirewound Inductor 3.1A 35mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7UH 3.1A 35 MOHM Inductor and Choke - 71-SRN5040-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 3.1A 35 MOHM Inductor and Choke
71-SRN5040-4R7M
SMD 4.7UH 3.1A 35 MOHM Inductor and Choke 71-SRN5040-4R7M
FIXED IND 4.7UH 3.1A 35 MOHM SMD Product overview: SRN5040-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3.1A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3.1A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 3.1A 35 MOHM SMD Product overview: SRN5040-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3.1A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3.1A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRN5040-4R7M
897410-SRN5040-4R7M
Fixed Inductors - SRN5040-4R7M 897410-SRN5040-4R7M
Manufacturer: Bourns Inc. Win Source Part Number: 897410-SRN5040-4R7M Series: SRN5040 Operating Temperature Range: -40°C ~ 125°C Features: 4.7 µH Semi-Shielded Wirewound Inductor 3.1 A 35mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN5040 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN5040-4R7MDKR, SRN5040-4R7MTR, SRN5040-4R7MCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897410-SRN5040-4R7M
Series: SRN5040
Operating Temperature Range: -40°C ~ 125°C
Features: 4.7 µH Semi-Shielded Wirewound Inductor 3.1 A 35mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN5040
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN5040-4R7MDKR, SRN5040-4R7MTR, SRN5040-4R7MCT

Buy Now Datasheet
Surface Mount Inductors - 8135674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135674
Surface Mount Inductors 8135674
Bourns SRN5040-4R7M

Bourns SRN5040-4R7M

Supplier's Site
Surface Mount Inductors - 8135674P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135674P
Surface Mount Inductors 8135674P
Bourns SRN5040-4R7M

Bourns SRN5040-4R7M

Supplier's Site
Surface Mount Inductors - 1729585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729585
Surface Mount Inductors 1729585
Bourns SRN5040-4R7M

Bourns SRN5040-4R7M

Supplier's Site
Fixed Inductors - SRN5040-4R7M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN5040-4R7M
Fixed Inductors SRN5040-4R7M
FIXED IND 4.7UH 3.1A 35 MOHM SMD

FIXED IND 4.7UH 3.1A 35 MOHM SMD

Supplier's Site Datasheet
Inductor, Semi-Shielded, 4.7Uh, 20%, 3.1A; Inductance Bourns - 62X0432 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 4.7Uh, 20%, 3.1A; Inductance Bourns
62X0432
Inductor, Semi-Shielded, 4.7Uh, 20%, 3.1A; Inductance Bourns 62X0432
INDUCTOR, SEMI-SHIELDED, 4.7UH, 20%, 3.1A; Inductance:4.7µH; RMS Current (Irms):3.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.3A; Product Range:SRN5040 Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 4.7UH, 20%, 3.1A; Inductance:4.7µH; RMS Current (Irms):3.1A; Inductor Construction:Semishielded; Saturation Current (Isat):3.3A; Product Range:SRN5040 Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

Supplier's Site
Inductor, Semi-Shielded, 4.7Uh, 20%, 3.1A; Inductance Bourns - 62X0433 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 4.7Uh, 20%, 3.1A; Inductance Bourns
62X0433
Inductor, Semi-Shielded, 4.7Uh, 20%, 3.1A; Inductance Bourns 62X0433
INDUCTOR, SEMI-SHIELDED, 4.7UH, 20%, 3.1A; Inductance:4.7µH; RMS Current (Irms):3.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.3A; Product Range:SRN5040 Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 4.7UH, 20%, 3.1A; Inductance:4.7µH; RMS Current (Irms):3.1A; Inductor Construction:Semishielded; Saturation Current (Isat):3.3A; Product Range:SRN5040 Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srn5040 Series, 4.7 H, 20%, Semishielded, 0.035 Ohm, 3.1 A Rohs Compliant Bourns - 67X4693 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn5040 Series, 4.7 H, 20%, Semishielded, 0.035 Ohm, 3.1 A Rohs Compliant Bourns
67X4693
Surface Mount Power Inductor, Srn5040 Series, 4.7 H, 20%, Semishielded, 0.035 Ohm, 3.1 A Rohs Compliant Bourns 67X4693
Surface Mount Power Inductor, SRN5040 Series, 4.7 H, 20%, Semishielded, 0.035 ohm, 3.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN5040 Series, 4.7 H, 20%, Semishielded, 0.035 ohm, 3.1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, 3.1A, 20%, Semishielded; Inductance Bourns - 38AC2374 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 3.1A, 20%, Semishielded; Inductance Bourns
38AC2374
Inductor, 4.7Uh, 3.1A, 20%, Semishielded; Inductance Bourns 38AC2374
INDUCTOR, 4.7UH, 3.1A, 20%, SEMISHIELDED; Inductance:4.7µH; RMS Current (Irms):3.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.3A; Product Range:SRN5040 Series; Power Inductor Case:5mm x 5mm x 4mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 4.7UH, 3.1A, 20%, SEMISHIELDED; Inductance:4.7µH; RMS Current (Irms):3.1A; Inductor Construction:Semishielded; Saturation Current (Isat):3.3A; Product Range:SRN5040 Series; Power Inductor Case:5mm x 5mm x 4mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN5040-4R7MDKR-ND 71-SRN5040-4R7M 897410-SRN5040-4R7M 8135674 8135674P SRN5040-4R7M 62X0432 67X4693 38AC2374
Product Name Fixed Inductors SMD 4.7UH 3.1A 35 MOHM Inductor and Choke Fixed Inductors - SRN5040-4R7M Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Semi-Shielded, 4.7Uh, 20%, 3.1A; Inductance Bourns Surface Mount Power Inductor, Srn5040 Series, 4.7 H, 20%, Semishielded, 0.035 Ohm, 3.1 A Rohs Compliant Bourns Inductor, 4.7Uh, 3.1A, 20%, Semishielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858184P - RS Components, Ltd.
Specs
Inductance Range 2.2 microH
Rated DC Current 34000 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DSO1-25-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details