FIXED IND 3.3UH 3.3A 27 MOHM SMD Product overview: SRN5040-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 3.3A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 3.3A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040-3R3M can be used for catalog matching and distributor lookup.
3.3µH Semi-Shielded Wirewound Inductor 3.3A 27mOhm Max Nonstandard
3.3µH Semi-Shielded Wirewound Inductor 3.3A 27mOhm Max Nonstandard
3.3µH Semi-Shielded Wirewound Inductor 3.3A 27mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 897409-SRN5040-3R3M
Series: SRN5040
Operating Temperature Range: -40°C ~ 125°C
Features: 3.3 µH Semi-Shielded Wirewound Inductor 3.3 A 27mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN5040
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN5040-3R3MTR, SRN5040-3R3MCT, SRN5040-3R3MDKR
INDUCTOR, SEMI-SHIELDED, 3.3UH, 20%, 3.3A; Inductance:3.3µH; RMS Current (Irms):3.3A; Inductor Construction:Semishi
INDUCTOR, SEMI-SHIELDED, 3.3UH, 20%, 3.3A; Inductance:3.3µH; RMS Current (Irms):3.3A; Inductor Construction:Semishi
FIXED IND 3.3UH 3.3A 27 MOHM SMD
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2231796 | 71-SRN5040-3R3M | SRN5040-3R3MCT-ND | 897409-SRN5040-3R3M | 62X0428 | SRN5040-3R3M |
| Product Name | Surface Mount Inductors | SMD 3.3UH 3.3A 27 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - SRN5040-3R3M | Inductor, Semi-Shielded, 3.3Uh, 20%, 3.3A; Inductance Bourns | Fixed Inductors |
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH | 3.3 microH | ||
| Rated DC Current | 3300 milliamps | 3800 milliamps | 3300 milliamps | 3300 milliamps | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| EIA Case Size | 5040 | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |