Bourns, Inc. Fixed Inductors SRN5040-270M

Description
27µH Semi-Shielded Wirewound Inductor 1.3A 198mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Semi-Shielded Wirewound Inductor 1.3A 198mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN5040-270MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040-270MTR-ND
Fixed Inductors SRN5040-270MTR-ND
27µH Semi-Shielded Wirewound Inductor 1.3A 198mOhm Max Nonstandard

27µH Semi-Shielded Wirewound Inductor 1.3A 198mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040-270MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040-270MDKR-ND
Fixed Inductors SRN5040-270MDKR-ND
27µH Semi-Shielded Wirewound Inductor 1.3A 198mOhm Max Nonstandard

27µH Semi-Shielded Wirewound Inductor 1.3A 198mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040-270MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040-270MCT-ND
Fixed Inductors SRN5040-270MCT-ND
27µH Semi-Shielded Wirewound Inductor 1.3A 198mOhm Max Nonstandard

27µH Semi-Shielded Wirewound Inductor 1.3A 198mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 8135696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135696
Surface Mount Inductors 8135696
Bourns SRN5040-270M

Bourns SRN5040-270M

Supplier's Site
Surface Mount Inductors - 8135696P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135696P
Surface Mount Inductors 8135696P
Bourns SRN5040-270M

Bourns SRN5040-270M

Supplier's Site
Surface Mount Inductors - 1727072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727072
Surface Mount Inductors 1727072
Bourns SRN5040-270M

Bourns SRN5040-270M

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274299-SRN5040-270M
Inductors, Coils, Chokes - Fixed Inductors 1274299-SRN5040-270M
Win Source Part Number: 1274299-SRN5040-270M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN5040 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 27 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 17 @ 2.52MHz Frequency - Self Resonant: 9MHz Package / Case: Nonstandard DC Resistance (DCR): 198mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN5040-270MDKR,SRN5 040-270MTR,SRN5040-2 70MCT Base Product Number: SRN5040 Current - Saturation (Isat): 1.4A

Win Source Part Number: 1274299-SRN5040-270M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN5040
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 27 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 17 @ 2.52MHz
Frequency - Self Resonant: 9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 198mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN5040-270MDKR,SRN5040-270MTR,SRN5040-270MCT
Base Product Number: SRN5040
Current - Saturation (Isat): 1.4A

Buy Now Datasheet
SMD 27UH 1.3A 198 MOHM Inductor and Choke - 71-SRN5040-270M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 1.3A 198 MOHM Inductor and Choke
71-SRN5040-270M
SMD 27UH 1.3A 198 MOHM Inductor and Choke 71-SRN5040-270M
FIXED IND 27UH 1.3A 198 MOHM SMD Product overview: SRN5040-270M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.3A, 198 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.3A, 198 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040-270M can be used for catalog matching and distributor lookup.

FIXED IND 27UH 1.3A 198 MOHM SMD Product overview: SRN5040-270M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.3A, 198 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.3A, 198 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040-270M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Semi-Shielded, 27Uh, 20%, 1.3A; Inductance Bourns - 62X0427 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 27Uh, 20%, 1.3A; Inductance Bourns
62X0427
Inductor, Semi-Shielded, 27Uh, 20%, 1.3A; Inductance Bourns 62X0427
INDUCTOR, SEMI-SHIELDED, 27UH, 20%, 1.3A; Inductance:27µH; RMS Current (Irms):1.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.4A; Product Range:SRN5040 Series; DC Resistance Max:0.198ohm; Product Length:5mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 27UH, 20%, 1.3A; Inductance:27µH; RMS Current (Irms):1.3A; Inductor Construction:Semishielded; Saturation Current (Isat):1.4A; Product Range:SRN5040 Series; DC Resistance Max:0.198ohm; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 27Uh, 20%, 1.3A; Inductance Bourns - 62X0426 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 27Uh, 20%, 1.3A; Inductance Bourns
62X0426
Inductor, Semi-Shielded, 27Uh, 20%, 1.3A; Inductance Bourns 62X0426
INDUCTOR, SEMI-SHIELDED, 27UH, 20%, 1.3A; Inductance:27µH; RMS Current (Irms):1.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.4A; Product Range:SRN5040 Series; DC Resistance Max:0.198ohm; Product Length:5mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 27UH, 20%, 1.3A; Inductance:27µH; RMS Current (Irms):1.3A; Inductor Construction:Semishielded; Saturation Current (Isat):1.4A; Product Range:SRN5040 Series; DC Resistance Max:0.198ohm; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN5040-270MTR-ND 8135696 8135696P 1274299-SRN5040-270M 71-SRN5040-270M 62X0427
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 27UH 1.3A 198 MOHM Inductor and Choke Inductor, Semi-Shielded, 27Uh, 20%, 1.3A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data