Bourns SRN5030HA-220M Power Inductor
Bourns SRN5030HA-220M Power Inductor
Bourns SRN5030HA-220M Power Inductor
22µH Semi-Shielded Wirewound Inductor 1.3A 220mOhm Max Nonstandard
22µH Semi-Shielded Wirewound Inductor 1.3A 220mOhm Max Nonstandard
POWER INDUCTOR, 22UH, SEMISHIELDED, 1.3A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2475944P | 118-SRN5030HA-220MCT-ND | 29AK8101 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Power Inductor, 22Uh, Semishielded, 1.3A Rohs Compliant Bourns |
| Application | Power Choke | ||
| Inductance Range | 22 microH | ||
| DCR | 0.2200 ohms | 0.2200 ohms | |
| Rated DC Current | 1300 milliamps | 1400 milliamps | |
| Standards and Certifications | RoHS | RoHS |