Bourns, Inc. Fixed Inductors SRN5020TA-5R6M

Description
5.6µH Semi-Shielded Wirewound Inductor 2.1A 69mOhm Nonstandard
Request a Quote Datasheet
Description
5.6µH Semi-Shielded Wirewound Inductor 2.1A 69mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN5020TA-5R6MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5020TA-5R6MCT-ND
Fixed Inductors SRN5020TA-5R6MCT-ND
5.6µH Semi-Shielded Wirewound Inductor 2.1A 69mOhm Nonstandard

5.6µH Semi-Shielded Wirewound Inductor 2.1A 69mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5020TA-5R6MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5020TA-5R6MDKR-ND
Fixed Inductors SRN5020TA-5R6MDKR-ND
5.6µH Semi-Shielded Wirewound Inductor 2.1A 69mOhm Nonstandard

5.6µH Semi-Shielded Wirewound Inductor 2.1A 69mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5020TA-5R6MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5020TA-5R6MTR-ND
Fixed Inductors SRN5020TA-5R6MTR-ND
5.6µH Semi-Shielded Wirewound Inductor 2.1A 69mOhm Nonstandard

5.6µH Semi-Shielded Wirewound Inductor 2.1A 69mOhm Nonstandard

Buy Now Datasheet
Inductor, Aec-Qq200, Semi-Shld, 5.6Uh/2.1A Rohs Compliant Bourns - 78AC4802 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Qq200, Semi-Shld, 5.6Uh/2.1A Rohs Compliant Bourns
78AC4802
Inductor, Aec-Qq200, Semi-Shld, 5.6Uh/2.1A Rohs Compliant Bourns 78AC4802
INDUCTOR, AEC-QQ200, SEMI-SHLD, 5.6UH/2.1A ROHS COMPLIANT: YES

INDUCTOR, AEC-QQ200, SEMI-SHLD, 5.6UH/2.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Inductor, 5.6Uh, Semishielded, 2.1A; Inductance Bourns - 67AC6822 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, Semishielded, 2.1A; Inductance Bourns
67AC6822
Inductor, 5.6Uh, Semishielded, 2.1A; Inductance Bourns 67AC6822
INDUCTOR, 5.6UH, SEMISHIELDED, 2.1A; Inductance:5.6µH; RMS Current (Irms):2.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.4A; Product Range:SRN5020TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, 5.6UH, SEMISHIELDED, 2.1A; Inductance:5.6µH; RMS Current (Irms):2.1A; Inductor Construction:Semishielded; Saturation Current (Isat):2.4A; Product Range:SRN5020TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 5.6Uh, Semishielded, 2.1A; Inductance Bourns - 33AK4375 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, Semishielded, 2.1A; Inductance Bourns
33AK4375
Inductor, 5.6Uh, Semishielded, 2.1A; Inductance Bourns 33AK4375
INDUCTOR, 5.6UH, SEMISHIELDED, 2.1A; Inductance:5.6µH; RMS Current (Irms):2.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.4A; Product Range:SRN5020TA Series; Power Inductor Case:5mm x 5mm x 1.8mm RoHS Compliant: Yes

INDUCTOR, 5.6UH, SEMISHIELDED, 2.1A; Inductance:5.6µH; RMS Current (Irms):2.1A; Inductor Construction:Semishielded; Saturation Current (Isat):2.4A; Product Range:SRN5020TA Series; Power Inductor Case:5mm x 5mm x 1.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN5020TA-5R6MCT-ND 78AC4802 67AC6822
Product Name Fixed Inductors Inductor, Aec-Qq200, Semi-Shld, 5.6Uh/2.1A Rohs Compliant Bourns Inductor, 5.6Uh, Semishielded, 2.1A; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2154JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910560P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.1 ohms
Rated DC Current 450 milliamps
Lead Style Axial
View Details
Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details