FIXED IND 47UH 700MA 460MOHM SMD Product overview: SRN5020TA-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 700MA, 460MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 700MA, 460MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020TA-470M can be used for catalog matching and distributor lookup.
47µH Semi-Shielded Wirewound Inductor 700mA 460mOhm Nonstandard
47µH Semi-Shielded Wirewound Inductor 700mA 460mOhm Nonstandard
47µH Semi-Shielded Wirewound Inductor 700mA 460mOhm Nonstandard
Win Source Part Number: 1274302-SRN5020TA-47
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN5020TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 47 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 16MHz
Package / Case: Nonstandard
DC Resistance (DCR): 460mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN5020TA-470MCT,SRN
Base Product Number: SRN5020TA
Current - Saturation (Isat): 700mA
INDUCTOR, AEC-Q200, SEMI-SHLD, 47UH/0.7A; Inductance:47µH; RMS Current (Irms):700mA; Inductor Construction:Semishi
INDUCTOR, 47UH, SEMISHIELDED, 0.7A; Inductance:47µH; RMS Current (Irms):700mA; Inductor Construction:Semishi
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRN5020TA-470M | SRN5020TA-470MCT-ND | 2231793 | 1274302-SRN5020TA-470M | 78AC4801 | 67AC6821 |
| Product Name | SMD 47UH 700MA 460MOHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Aec-Q200, Semi-Shld, 47Uh/0.7A; Inductance Bourns | Inductor, 47Uh, Semishielded, 0.7A; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |||
| Inductance Range | 47 microH | 47 microH | 47 microH | 47 microH | 47 microH |