Bourns, Inc. SMD 33UH 800MA 335MOHM Inductor and Choke SRN5020TA-330M

Description
FIXED IND 33UH 800MA 335MOHM SMD Product overview: SRN5020TA-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 800MA, 335MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 800MA, 335MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020TA-330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 800MA 335MOHM SMD Product overview: SRN5020TA-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 800MA, 335MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 800MA, 335MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020TA-330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH 800MA 335MOHM Inductor and Choke - 71-SRN5020TA-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 800MA 335MOHM Inductor and Choke
71-SRN5020TA-330M
SMD 33UH 800MA 335MOHM Inductor and Choke 71-SRN5020TA-330M
FIXED IND 33UH 800MA 335MOHM SMD Product overview: SRN5020TA-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 800MA, 335MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 800MA, 335MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020TA-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 800MA 335MOHM SMD Product overview: SRN5020TA-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 800MA, 335MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 800MA, 335MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020TA-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274304-SRN5020TA-330M
Inductors, Coils, Chokes - Fixed Inductors 1274304-SRN5020TA-330M
Win Source Part Number: 1274304-SRN5020TA-33 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN5020TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 33 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 335mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN5020TA-330MDKR,SR N5020TA-330MTR,SRN50 20TA-330MCT Base Product Number: SRN5020TA Current - Saturation (Isat): 800mA

Win Source Part Number: 1274304-SRN5020TA-330M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN5020TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 33 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 335mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN5020TA-330MDKR,SRN5020TA-330MTR,SRN5020TA-330MCT
Base Product Number: SRN5020TA
Current - Saturation (Isat): 800mA

Buy Now Datasheet
Fixed Inductors - SRN5020TA-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5020TA-330MCT-ND
Fixed Inductors SRN5020TA-330MCT-ND
33µH Semi-Shielded Wirewound Inductor 800mA 335mOhm Nonstandard

33µH Semi-Shielded Wirewound Inductor 800mA 335mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5020TA-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5020TA-330MDKR-ND
Fixed Inductors SRN5020TA-330MDKR-ND
33µH Semi-Shielded Wirewound Inductor 800mA 335mOhm Nonstandard

33µH Semi-Shielded Wirewound Inductor 800mA 335mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5020TA-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5020TA-330MTR-ND
Fixed Inductors SRN5020TA-330MTR-ND
33µH Semi-Shielded Wirewound Inductor 800mA 335mOhm Nonstandard

33µH Semi-Shielded Wirewound Inductor 800mA 335mOhm Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Semi-Shld, 33Uh/0.8A; Inductance Bourns - 78AC4799 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Semi-Shld, 33Uh/0.8A; Inductance Bourns
78AC4799
Inductor, Aec-Q200, Semi-Shld, 33Uh/0.8A; Inductance Bourns 78AC4799
INDUCTOR, AEC-Q200, SEMI-SHLD, 33UH/0.8A; Inductance:33µH; RMS Current (Irms):800mA; Inductor Construction:Semishi elded; Saturation Current (Isat):800mA; Product Range:SRN5020TA Series; Power Inductor Case:5mm x 5mm x 1.8mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SEMI-SHLD, 33UH/0.8A; Inductance:33µH; RMS Current (Irms):800mA; Inductor Construction:Semishielded; Saturation Current (Isat):800mA; Product Range:SRN5020TA Series; Power Inductor Case:5mm x 5mm x 1.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN5020TA-330M 1274304-SRN5020TA-330M SRN5020TA-330MCT-ND 78AC4799
Product Name SMD 33UH 800MA 335MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Aec-Q200, Semi-Shld, 33Uh/0.8A; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 33 microH 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1500 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-3-137-414-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details