FIXED IND 22UH 1.1A 225 MOHM SMD Product overview: SRN5020TA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.1A, 225 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.1A, 225 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020TA-220M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274306-SRN5020TA-22
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN5020TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 22 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 25MHz
Package / Case: Nonstandard
DC Resistance (DCR): 225mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN5020TA-220MDKR,SR
Base Product Number: SRN5020TA
Current - Saturation (Isat): 1.1A
22µH Semi-Shielded Wirewound Inductor 1.1A 225mOhm Nonstandard
22µH Semi-Shielded Wirewound Inductor 1.1A 225mOhm Nonstandard
22µH Semi-Shielded Wirewound Inductor 1.1A 225mOhm Nonstandard
INDUCTOR, AEC-Q200, SEMI-SHLD, 22UH/1.1A; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi
INDUCTOR, 22UH, SEMISHIELDED, 1.1A; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi
INDUCTOR, 22UH, SEMISHIELDED, 1.1A; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1814188 | 1814188P | 71-SRN5020TA-220M | 1274306-SRN5020TA-220M | SRN5020TA-220MDKR-ND | 78AC4797 | 67AC6817 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | SMD 22UH 1.1A 225 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Aec-Q200, Semi-Shld, 22Uh/1.1A; Inductance Bourns | Inductor, 22Uh, Semishielded, 1.1A; Inductance Bourns |
| Core Material | Ferrite; Ferrite | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |||
| Inductance Range | 22 microH | 22 microH | 22 microH | 22 microH | 22 microH | 22 microH | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | Smd | 5020 | |||||
| Molded / Shielded | Shielded | Shielded | Shielded | Shielded |