Bourns, Inc. Fixed Inductors SRN5020TA-150M

Description
15µH Semi-Shielded Wirewound Inductor 1.25A 165mOhm Nonstandard
Request a Quote Datasheet
Description
15µH Semi-Shielded Wirewound Inductor 1.25A 165mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN5020TA-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5020TA-150MTR-ND
Fixed Inductors SRN5020TA-150MTR-ND
15µH Semi-Shielded Wirewound Inductor 1.25A 165mOhm Nonstandard

15µH Semi-Shielded Wirewound Inductor 1.25A 165mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5020TA-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5020TA-150MCT-ND
Fixed Inductors SRN5020TA-150MCT-ND
15µH Semi-Shielded Wirewound Inductor 1.25A 165mOhm Nonstandard

15µH Semi-Shielded Wirewound Inductor 1.25A 165mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5020TA-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5020TA-150MDKR-ND
Fixed Inductors SRN5020TA-150MDKR-ND
15µH Semi-Shielded Wirewound Inductor 1.25A 165mOhm Nonstandard

15µH Semi-Shielded Wirewound Inductor 1.25A 165mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRN5020TA-150MTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1730224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-5724-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details