Bourns, Inc. Fixed Inductors SRN5020TA-120M

Description
12µH Semi-Shielded Wirewound Inductor 1.4A 135mOhm Nonstandard
Request a Quote
Description
12µH Semi-Shielded Wirewound Inductor 1.4A 135mOhm Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SRN5020TA-120M is a semi-shielded power inductor with an inductance of 12 µH and a rated current of 1.4 A. It features a ferrite core and is constructed with enameled copper wire, ensuring reliable performance in various applications. The inductor operates effectively within a temperature range of -55 °C to +125 °C, with a temperature rise of 40 °C at rated RMS current. It is compliant with RoHS and halogen-free standards, as well as AEC-Q200, making it suitable for automotive applications. The inductor is packaged in reels of 2,500 pieces, facilitating easy integration into production processes.

Datasheet Summary
Powered by GS/AI

The Bourns SRN5020TA-120M is a semi-shielded power inductor with an inductance of 12 µH and a rated current of 1.4 A. It features a ferrite core and is constructed with enameled copper wire, ensuring reliable performance in various applications. The inductor operates effectively within a temperature range of -55 °C to +125 °C, with a temperature rise of 40 °C at rated RMS current. It is compliant with RoHS and halogen-free standards, as well as AEC-Q200, making it suitable for automotive applications. The inductor is packaged in reels of 2,500 pieces, facilitating easy integration into production processes.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN5020TA-120MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5020TA-120MTR-ND
Fixed Inductors SRN5020TA-120MTR-ND
12µH Semi-Shielded Wirewound Inductor 1.4A 135mOhm Nonstandard

12µH Semi-Shielded Wirewound Inductor 1.4A 135mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5020TA-120MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5020TA-120MCT-ND
Fixed Inductors SRN5020TA-120MCT-ND
12µH Semi-Shielded Wirewound Inductor 1.4A 135mOhm Nonstandard

12µH Semi-Shielded Wirewound Inductor 1.4A 135mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5020TA-120MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5020TA-120MDKR-ND
Fixed Inductors SRN5020TA-120MDKR-ND
12µH Semi-Shielded Wirewound Inductor 1.4A 135mOhm Nonstandard

12µH Semi-Shielded Wirewound Inductor 1.4A 135mOhm Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Semi-Shld, 12Uh/1.4A; Inductance Bourns - 78AC4793 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Semi-Shld, 12Uh/1.4A; Inductance Bourns
78AC4793
Inductor, Aec-Q200, Semi-Shld, 12Uh/1.4A; Inductance Bourns 78AC4793
INDUCTOR, AEC-Q200, SEMI-SHLD, 12UH/1.4A; Inductance:12µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.4A; Product Range:SRN5020TA Series; Power Inductor Case:5mm x 5mm x 1.8mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SEMI-SHLD, 12UH/1.4A; Inductance:12µH; RMS Current (Irms):1.4A; Inductor Construction:Semishielded; Saturation Current (Isat):1.4A; Product Range:SRN5020TA Series; Power Inductor Case:5mm x 5mm x 1.8mm; DC RoHS Compliant: Yes

Supplier's Site
Inductor, 12Uh, Semishielded, 1.4A; Inductance Bourns - 67AC6813 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, Semishielded, 1.4A; Inductance Bourns
67AC6813
Inductor, 12Uh, Semishielded, 1.4A; Inductance Bourns 67AC6813
INDUCTOR, 12UH, SEMISHIELDED, 1.4A; Inductance:12µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.4A; Product Range:SRN5020TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, 12UH, SEMISHIELDED, 1.4A; Inductance:12µH; RMS Current (Irms):1.4A; Inductor Construction:Semishielded; Saturation Current (Isat):1.4A; Product Range:SRN5020TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 12Uh, Semishielded, 1.4A; Inductance Bourns - 33AK4370 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, Semishielded, 1.4A; Inductance Bourns
33AK4370
Inductor, 12Uh, Semishielded, 1.4A; Inductance Bourns 33AK4370
INDUCTOR, 12UH, SEMISHIELDED, 1.4A; Inductance:12µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.4A; Product Range:SRN5020TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, 12UH, SEMISHIELDED, 1.4A; Inductance:12µH; RMS Current (Irms):1.4A; Inductor Construction:Semishielded; Saturation Current (Isat):1.4A; Product Range:SRN5020TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN5020TA-120MTR-ND 78AC4793 67AC6813
Product Name Fixed Inductors Inductor, Aec-Q200, Semi-Shld, 12Uh/1.4A; Inductance Bourns Inductor, 12Uh, Semishielded, 1.4A; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers