Win Source Part Number: 1274307-SRN5020TA-10
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN5020TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 10 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 41MHz
Package / Case: Nonstandard
DC Resistance (DCR): 110mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN5020TA-100MDKR,SR
Base Product Number: SRN5020TA
Current - Saturation (Isat): 1.7A
10µH Semi-Shielded Wirewound Inductor 1.6A 110mOhm Nonstandard
10µH Semi-Shielded Wirewound Inductor 1.6A 110mOhm Nonstandard
10µH Semi-Shielded Wirewound Inductor 1.6A 110mOhm Nonstandard
FIXED IND 10UH 1.6A 110 MOHM SMD Product overview: SRN5020TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.6A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.6A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020TA-100M can be used for catalog matching and distributor lookup.
INDUCTOR, AEC-Q200, SEMI-SHLD, 10UH/1.6A; Inductance:10µH; RMS Current (Irms):1.6A; Inductor Construction:Semishi
INDUCTOR, 10UH, SEMISHIELDED, 1.6A; Inductance:10µH; RMS Current (Irms):1.6A; Inductor Construction:Semishi
INDUCTOR, 10UH, SEMISHIELDED, 1.6A; Inductance:10µH; RMS Current (Irms):1.6A; Inductor Construction:Semishi
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274307-SRN5020TA-100M | SRN5020TA-100MTR-ND | 71-SRN5020TA-100M | 78AC4792 | 33AK4369 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 10UH 1.6A 110 MOHM Inductor and Choke | Inductor, Aec-Q200, Semi-Shld, 10Uh/1.6A; Inductance Bourns | Inductor, 10Uh, Semishielded, 1.6A; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Application | RF Choke |