Bourns, Inc. Fixed Inductors SRN5020-6R8M

Description
6.8µH Semi-Shielded Wirewound Inductor 1.65A 108mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Semi-Shielded Wirewound Inductor 1.65A 108mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN5020-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5020-6R8MTR-ND
Fixed Inductors SRN5020-6R8MTR-ND
6.8µH Semi-Shielded Wirewound Inductor 1.65A 108mOhm Max Nonstandard

6.8µH Semi-Shielded Wirewound Inductor 1.65A 108mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274310-SRN5020-6R8M
Inductors, Coils, Chokes - Fixed Inductors 1274310-SRN5020-6R8M
Win Source Part Number: 1274310-SRN5020-6R8M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN5020 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 6.8 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 11 @ 7.96MHz Frequency - Self Resonant: 23MHz Package / Case: Nonstandard DC Resistance (DCR): 108mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.65 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN5020-6R8MTR,SRN50 206R8M,SRN5020-6R8MC T,SRN5020-6R8MDKR Base Product Number: SRN5020 Current - Saturation (Isat): 1.6A

Win Source Part Number: 1274310-SRN5020-6R8M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN5020
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 11 @ 7.96MHz
Frequency - Self Resonant: 23MHz
Package / Case: Nonstandard
DC Resistance (DCR): 108mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.65 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN5020-6R8MTR,SRN50206R8M,SRN5020-6R8MCT,SRN5020-6R8MDKR
Base Product Number: SRN5020
Current - Saturation (Isat): 1.6A

Buy Now Datasheet
6.8UH 1.65A 108MOHM Inductor and Choke - 71-SRN5020-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 1.65A 108MOHM Inductor and Choke
71-SRN5020-6R8M
6.8UH 1.65A 108MOHM Inductor and Choke 71-SRN5020-6R8M
FIXED IND 6.8UH 1.65A 108MOHM SM Product overview: SRN5020-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.65A, 108MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.65A, 108MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.65A 108MOHM SM Product overview: SRN5020-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.65A, 108MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.65A, 108MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Semi-Shielded, 6.8Uh, 1.65A, 20%, Smd; Inductance Bourns - 54W0078 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 6.8Uh, 1.65A, 20%, Smd; Inductance Bourns
54W0078
Inductor, Semi-Shielded, 6.8Uh, 1.65A, 20%, Smd; Inductance Bourns 54W0078
INDUCTOR, SEMI-SHIELDED, 6.8uH, 1.65A, 20%, SMD; Inductance:6.8µH; RMS Current (Irms):1.65A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.6A; Product Range:SRN5020 Series; Inductor Case / Package:2020 [5050 Metric]RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 6.8uH, 1.65A, 20%, SMD; Inductance:6.8µH; RMS Current (Irms):1.65A; Inductor Construction:Semishielded; Saturation Current (Isat):1.6A; Product Range:SRN5020 Series; Inductor Case / Package:2020 [5050 Metric]RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN5020-6R8MTR-ND 1274310-SRN5020-6R8M 71-SRN5020-6R8M 54W0078
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 6.8UH 1.65A 108MOHM Inductor and Choke Inductor, Semi-Shielded, 6.8Uh, 1.65A, 20%, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

2.65GHz 700mA Inductor and Choke - 71-0603CS-24NXGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 2 (+/- %)
View Details
High Frequency & RF Inductors - 2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 9.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers