Bourns, Inc. SMD 5.6UH 1.8A 106MOHM Inductor and Choke SRN5020-5R6M

Description
FIXED IND 5.6UH 1.8A 106MOHM SMD Product overview: SRN5020-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 1.8A, 106MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 1.8A, 106MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-5R6M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 5.6UH 1.8A 106MOHM SMD Product overview: SRN5020-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 1.8A, 106MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 1.8A, 106MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-5R6M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.6UH 1.8A 106MOHM Inductor and Choke - 71-SRN5020-5R6M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 1.8A 106MOHM Inductor and Choke
71-SRN5020-5R6M
SMD 5.6UH 1.8A 106MOHM Inductor and Choke 71-SRN5020-5R6M
FIXED IND 5.6UH 1.8A 106MOHM SMD Product overview: SRN5020-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 1.8A, 106MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 1.8A, 106MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-5R6M can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 1.8A 106MOHM SMD Product overview: SRN5020-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 1.8A, 106MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 1.8A, 106MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-5R6M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274311-SRN5020-5R6M
Inductors, Coils, Chokes - Fixed Inductors 1274311-SRN5020-5R6M
Win Source Part Number: 1274311-SRN5020-5R6M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN5020 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 5.6 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 11 @ 7.96MHz Frequency - Self Resonant: 28MHz Package / Case: Nonstandard DC Resistance (DCR): 106mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN5020-5R6MCT,SRN50 205R6M,SRN5020-5R6MD KR,SRN5020-5R6MTR Base Product Number: SRN5020 Current - Saturation (Isat): 1.8A

Win Source Part Number: 1274311-SRN5020-5R6M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN5020
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 5.6 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 11 @ 7.96MHz
Frequency - Self Resonant: 28MHz
Package / Case: Nonstandard
DC Resistance (DCR): 106mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN5020-5R6MCT,SRN50205R6M,SRN5020-5R6MDKR,SRN5020-5R6MTR
Base Product Number: SRN5020
Current - Saturation (Isat): 1.8A

Buy Now Datasheet
Inductor, Semi-Shielded, 5.6Uh, 1.8A, 20%, Smd; Inductance Bourns - 54W0077 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 5.6Uh, 1.8A, 20%, Smd; Inductance Bourns
54W0077
Inductor, Semi-Shielded, 5.6Uh, 1.8A, 20%, Smd; Inductance Bourns 54W0077
INDUCTOR, SEMI-SHIELDED, 5.6uH, 1.8A, 20%, SMD; Inductance:5.6µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.8A; Product Range:SRN5020 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 5.6uH, 1.8A, 20%, SMD; Inductance:5.6µH; RMS Current (Irms):1.8A; Inductor Construction:Semishielded; Saturation Current (Isat):1.8A; Product Range:SRN5020 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN5020-5R6M 1274311-SRN5020-5R6M 54W0077
Product Name SMD 5.6UH 1.8A 106MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Semi-Shielded, 5.6Uh, 1.8A, 20%, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 5.6 microH 5.6 microH 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176638-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 120 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details