Bourns, Inc. SMD 4.7UH 2A 72 MOHM Inductor and Choke SRN5020-4R7M

Description
FIXED IND 4.7UH 2A 72 MOHM SMD Product overview: SRN5020-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 2A 72 MOHM SMD Product overview: SRN5020-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 2A 72 MOHM Inductor and Choke - 71-SRN5020-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2A 72 MOHM Inductor and Choke
71-SRN5020-4R7M
SMD 4.7UH 2A 72 MOHM Inductor and Choke 71-SRN5020-4R7M
FIXED IND 4.7UH 2A 72 MOHM SMD Product overview: SRN5020-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2A 72 MOHM SMD Product overview: SRN5020-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
995871-SRN5020-4R7M
Inductors, Coils, Chokes - Fixed Inductors 995871-SRN5020-4R7M
Win Source Part Number: 995871-SRN5020-4R7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN5020 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 4.7 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 11 @ 7.96MHz Frequency - Self Resonant: 30MHz Package / Case: Nonstandard DC Resistance (DCR): 72mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN5020-4R7MTR,SRN50 204R7M,SRN5020-4R7MD KR,SRN5020-4R7MCT Base Product Number: SRN5020 Current - Saturation (Isat): 2A

Win Source Part Number: 995871-SRN5020-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN5020
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 11 @ 7.96MHz
Frequency - Self Resonant: 30MHz
Package / Case: Nonstandard
DC Resistance (DCR): 72mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN5020-4R7MTR,SRN50204R7M,SRN5020-4R7MDKR,SRN5020-4R7MCT
Base Product Number: SRN5020
Current - Saturation (Isat): 2A

Buy Now Datasheet
Inductor, Semi-Shielded, 4.7Uh, 2A, 20%, Smd; Inductance Bourns - 54W0076 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 4.7Uh, 2A, 20%, Smd; Inductance Bourns
54W0076
Inductor, Semi-Shielded, 4.7Uh, 2A, 20%, Smd; Inductance Bourns 54W0076
INDUCTOR, SEMI-SHIELDED, 4.7uH, 2A, 20%, SMD; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2A; Product Range:SRN5020 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 4.7uH, 2A, 20%, SMD; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Semishielded; Saturation Current (Isat):2A; Product Range:SRN5020 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semishielded, 4.7Uh, 2A, 20%; Inductance Bourns - 44AC1986 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 4.7Uh, 2A, 20%; Inductance Bourns
44AC1986
Inductor, Semishielded, 4.7Uh, 2A, 20%; Inductance Bourns 44AC1986
INDUCTOR, SEMISHIELDED, 4.7UH, 2A, 20%; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2A; Product Range:SRN5020 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 4.7UH, 2A, 20%; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Semishielded; Saturation Current (Isat):2A; Product Range:SRN5020 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN5020-4R7M 995871-SRN5020-4R7M 54W0076
Product Name SMD 4.7UH 2A 72 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Semi-Shielded, 4.7Uh, 2A, 20%, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data