Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRN5020-1R0Y

Description
Win Source Part Number: 1274317-SRN5020-1R0Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN5020 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 1 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 13 @ 7.96MHz Frequency - Self Resonant: 85MHz Package / Case: Nonstandard DC Resistance (DCR): 25mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN5020-1R0YCT,SRN50 20-1R0YTR,SRN5020-1R 0YDKR,SRN50201R0Y Base Product Number: SRN5020 Current - Saturation (Isat): 4A
Request a Quote Datasheet
Description
Win Source Part Number: 1274317-SRN5020-1R0Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN5020 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 1 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 13 @ 7.96MHz Frequency - Self Resonant: 85MHz Package / Case: Nonstandard DC Resistance (DCR): 25mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN5020-1R0YCT,SRN50 20-1R0YTR,SRN5020-1R 0YDKR,SRN50201R0Y Base Product Number: SRN5020 Current - Saturation (Isat): 4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274317-SRN5020-1R0Y
Inductors, Coils, Chokes - Fixed Inductors 1274317-SRN5020-1R0Y
Win Source Part Number: 1274317-SRN5020-1R0Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN5020 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 1 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 13 @ 7.96MHz Frequency - Self Resonant: 85MHz Package / Case: Nonstandard DC Resistance (DCR): 25mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN5020-1R0YCT,SRN50 20-1R0YTR,SRN5020-1R 0YDKR,SRN50201R0Y Base Product Number: SRN5020 Current - Saturation (Isat): 4A

Win Source Part Number: 1274317-SRN5020-1R0Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN5020
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 1 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 13 @ 7.96MHz
Frequency - Self Resonant: 85MHz
Package / Case: Nonstandard
DC Resistance (DCR): 25mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN5020-1R0YCT,SRN5020-1R0YTR,SRN5020-1R0YDKR,SRN50201R0Y
Base Product Number: SRN5020
Current - Saturation (Isat): 4A

Buy Now Datasheet
SMD 1UH 3.6A 25 MOHM Inductor and Choke - 71-SRN5020-1R0Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.6A 25 MOHM Inductor and Choke
71-SRN5020-1R0Y
SMD 1UH 3.6A 25 MOHM Inductor and Choke 71-SRN5020-1R0Y
FIXED IND 1UH 3.6A 25 MOHM SMD Product overview: SRN5020-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.6A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.6A, 25 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-1R0Y can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.6A 25 MOHM SMD Product overview: SRN5020-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.6A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.6A, 25 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-1R0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN5020-1R0Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN5020-1R0Y
Fixed Inductors SRN5020-1R0Y
FIXED IND 1UH 3.6A 25 MOHM SMD

FIXED IND 1UH 3.6A 25 MOHM SMD

Supplier's Site
Inductor, Semi-Shielded, 1Uh, 3.6A, 30%, Smd; Inductance Bourns - 54W0068 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 1Uh, 3.6A, 30%, Smd; Inductance Bourns
54W0068
Inductor, Semi-Shielded, 1Uh, 3.6A, 30%, Smd; Inductance Bourns 54W0068
INDUCTOR, SEMI-SHIELDED, 1uH, 3.6A, 30%, SMD; Inductance:1µH; RMS Current (Irms):3.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):4A; Product Range:SRN5020 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 1uH, 3.6A, 30%, SMD; Inductance:1µH; RMS Current (Irms):3.6A; Inductor Construction:Semishielded; Saturation Current (Isat):4A; Product Range:SRN5020 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274317-SRN5020-1R0Y 71-SRN5020-1R0Y SRN5020-1R0Y 54W0068
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 1UH 3.6A 25 MOHM Inductor and Choke Fixed Inductors Inductor, Semi-Shielded, 1Uh, 3.6A, 30%, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8108 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
4 suppliers
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Common Mode Chokes - 486-DKFP-C21C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N3 016008C-5N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details