Bourns, Inc. SMD 10UH 1.45A 144MOHM Inductor and Choke SRN5020-100M

Description
FIXED IND 10UH 1.45A 144MOHM SMD Product overview: SRN5020-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.45A, 144MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.45A, 144MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 1.45A 144MOHM SMD Product overview: SRN5020-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.45A, 144MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.45A, 144MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 1.45A 144MOHM Inductor and Choke - 71-SRN5020-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.45A 144MOHM Inductor and Choke
71-SRN5020-100M
SMD 10UH 1.45A 144MOHM Inductor and Choke 71-SRN5020-100M
FIXED IND 10UH 1.45A 144MOHM SMD Product overview: SRN5020-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.45A, 144MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.45A, 144MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.45A 144MOHM SMD Product overview: SRN5020-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.45A, 144MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.45A, 144MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274315-SRN5020-100M
Inductors, Coils, Chokes - Fixed Inductors 1274315-SRN5020-100M
Win Source Part Number: 1274315-SRN5020-100M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN5020 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 10 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 11 @ 2.52MHz Frequency - Self Resonant: 21MHz Package / Case: Nonstandard DC Resistance (DCR): 144mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.45 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN5020-100MCT,SRN50 20-100MTR,SRN5020100 M,SRN5020-100MDKR Base Product Number: SRN5020 Current - Saturation (Isat): 1.3A

Win Source Part Number: 1274315-SRN5020-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN5020
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 10 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 11 @ 2.52MHz
Frequency - Self Resonant: 21MHz
Package / Case: Nonstandard
DC Resistance (DCR): 144mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.45 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN5020-100MCT,SRN5020-100MTR,SRN5020100M,SRN5020-100MDKR
Base Product Number: SRN5020
Current - Saturation (Isat): 1.3A

Buy Now Datasheet
Inductor, Semi-Shielded, 10Uh, 1.45A, 20%, Smd; Inductance Bourns - 54W0070 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 10Uh, 1.45A, 20%, Smd; Inductance Bourns
54W0070
Inductor, Semi-Shielded, 10Uh, 1.45A, 20%, Smd; Inductance Bourns 54W0070
INDUCTOR, SEMI-SHIELDED, 10uH, 1.45A, 20%, SMD; Inductance:10µH; RMS Current (Irms):1.45A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.3A; Product Range:SRN5020 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 10uH, 1.45A, 20%, SMD; Inductance:10µH; RMS Current (Irms):1.45A; Inductor Construction:Semishielded; Saturation Current (Isat):1.3A; Product Range:SRN5020 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semishielded, 10Uh, 1.45A, 20%; Inductance Bourns - 44AC1985 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 10Uh, 1.45A, 20%; Inductance Bourns
44AC1985
Inductor, Semishielded, 10Uh, 1.45A, 20%; Inductance Bourns 44AC1985
INDUCTOR, SEMISHIELDED, 10UH, 1.45A, 20%; Inductance:10µH; RMS Current (Irms):1.45A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.3A; Product Range:SRN5020 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 10UH, 1.45A, 20%; Inductance:10µH; RMS Current (Irms):1.45A; Inductor Construction:Semishielded; Saturation Current (Isat):1.3A; Product Range:SRN5020 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN5020-100M 1274315-SRN5020-100M 54W0070
Product Name SMD 10UH 1.45A 144MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Semi-Shielded, 10Uh, 1.45A, 20%, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
EMC Chokes - 823907-SF - TE Connectivity
Specs
Operating Temperature -45 to 100 C (-49 to 212 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details