Bourns, Inc. Fixed Inductors SRN4030HA-220M

Description
22µH Semi-Shielded Wirewound Inductor 1.2A 330mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Semi-Shielded Wirewound Inductor 1.2A 330mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRN4030HA-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Semi-Shielded Wirewound Inductor 1.2A 330mOhm Max Nonstandard

22µH Semi-Shielded Wirewound Inductor 1.2A 330mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN4030HA-220MCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Semi-Shielded Wirewound Inductor 1.2A 330mOhm Max Nonstandard

22µH Semi-Shielded Wirewound Inductor 1.2A 330mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN4030HA-220MTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Semi-Shielded Wirewound Inductor 1.2A 330mOhm Max Nonstandard

22µH Semi-Shielded Wirewound Inductor 1.2A 330mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 22Uh, Semishielded, 1.2A Rohs Compliant Bourns - 29AK8091 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, Semishielded, 1.2A Rohs Compliant Bourns
29AK8091
Power Inductor, 22Uh, Semishielded, 1.2A Rohs Compliant Bourns 29AK8091
POWER INDUCTOR, 22UH, SEMISHIELDED, 1.2A ROHS COMPLIANT: YES

POWER INDUCTOR, 22UH, SEMISHIELDED, 1.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRN4030HA-220MDKR-ND 29AK8091
Product Name Fixed Inductors Power Inductor, 22Uh, Semishielded, 1.2A Rohs Compliant Bourns
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Leaded Inductors - 1911096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 40
View Details