Bourns, Inc. Fixed Inductors SRN4030HA-101M

Description
100µH Semi-Shielded Wirewound Inductor 550mA 1.45Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Semi-Shielded Wirewound Inductor 550mA 1.45Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRN4030HA-101MCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Semi-Shielded Wirewound Inductor 550mA 1.45Ohm Max Nonstandard

100µH Semi-Shielded Wirewound Inductor 550mA 1.45Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN4030HA-101MDKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Semi-Shielded Wirewound Inductor 550mA 1.45Ohm Max Nonstandard

100µH Semi-Shielded Wirewound Inductor 550mA 1.45Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN4030HA-101MTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Semi-Shielded Wirewound Inductor 550mA 1.45Ohm Max Nonstandard

100µH Semi-Shielded Wirewound Inductor 550mA 1.45Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2475920P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2475920P
Surface Mount Inductors 2475920P
Bourns SRN4030HA-101M Power Inductor

Bourns SRN4030HA-101M Power Inductor

Supplier's Site
Surface Mount Inductors - 2475920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2475920
Surface Mount Inductors 2475920
Bourns SRN4030HA-101M Power Inductor

Bourns SRN4030HA-101M Power Inductor

Supplier's Site
Surface Mount Inductors - 2475919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2475919
Surface Mount Inductors 2475919
Bourns SRN4030HA-101M Power Inductor

Bourns SRN4030HA-101M Power Inductor

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRN4030HA-101MCT-ND 2475920P
Product Name Fixed Inductors Surface Mount Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Fixed Inductors - 1-1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Specs
Application RF Choke
View Details