The Win Source Electronics part number 1274318-SRN4026-680M
68µH Semi-Shielded Wirewound Inductor 350mA 852mOhm Max Nonstandard
68µH Semi-Shielded Wirewound Inductor 350mA 852mOhm Max Nonstandard
68µH Semi-Shielded Wirewound Inductor 350mA 852mOhm Max Nonstandard
Win Source Part Number: 1274318-SRN4026-680M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4026
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 68 µH
Height - Seated (Max): 0.098" (2.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 19 @ 2.52MHz
Frequency - Self Resonant: 9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 852mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 350 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN4026-680MTR,SRN40
Base Product Number: SRN4026
Current - Saturation (Isat): 350mA
FIXED IND 68UH 350MA 852MOHM SMD Product overview: SRN4026-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 350MA, 852MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 350MA, 852MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4026-680M can be used for catalog matching and distributor lookup.
INDUCTOR, SEMI-SHIELDED, 68UH, 20%, 0.35A; Inductance:68µH; RMS Current (Irms):350mA; Inductor Construction:Semishi
INDUCTOR, SEMI-SHIELDED, 68UH, 20%, 0.35A; Inductance:68µH; RMS Current (Irms):350mA; Inductor Construction:Semishi
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRN4026-680MCT-ND | 1274318-SRN4026-680M | 71-SRN4026-680M | 62X0415 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 68UH 350MA 852MOHM Inductor and Choke | Inductor, Semi-Shielded, 68Uh, 20%, 0.35A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |