Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRN4026-4R7M

Description
Win Source Part Number: 1274320-SRN4026-4R7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4026 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 4.7 µH Height - Seated (Max): 0.098" (2.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 9 @ 7.96MHz Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 48mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN4026-4R7MDKR,SRN4 026-4R7MTR,SRN4026-4 R7MCT Base Product Number: SRN4026 Current - Saturation (Isat): 1.4A
Request a Quote Datasheet
Description
Win Source Part Number: 1274320-SRN4026-4R7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4026 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 4.7 µH Height - Seated (Max): 0.098" (2.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 9 @ 7.96MHz Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 48mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN4026-4R7MDKR,SRN4 026-4R7MTR,SRN4026-4 R7MCT Base Product Number: SRN4026 Current - Saturation (Isat): 1.4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274320-SRN4026-4R7M
Inductors, Coils, Chokes - Fixed Inductors 1274320-SRN4026-4R7M
Win Source Part Number: 1274320-SRN4026-4R7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4026 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 4.7 µH Height - Seated (Max): 0.098" (2.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 9 @ 7.96MHz Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 48mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN4026-4R7MDKR,SRN4 026-4R7MTR,SRN4026-4 R7MCT Base Product Number: SRN4026 Current - Saturation (Isat): 1.4A

Win Source Part Number: 1274320-SRN4026-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4026
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.098" (2.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 9 @ 7.96MHz
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 48mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN4026-4R7MDKR,SRN4026-4R7MTR,SRN4026-4R7MCT
Base Product Number: SRN4026
Current - Saturation (Isat): 1.4A

Buy Now Datasheet
Fixed Inductors - SRN4026-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-4R7MDKR-ND
Fixed Inductors SRN4026-4R7MDKR-ND
4.7µH Semi-Shielded Wirewound Inductor 1.4A 48mOhm Max Nonstandard

4.7µH Semi-Shielded Wirewound Inductor 1.4A 48mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4026-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-4R7MCT-ND
Fixed Inductors SRN4026-4R7MCT-ND
4.7µH Semi-Shielded Wirewound Inductor 1.4A 48mOhm Max Nonstandard

4.7µH Semi-Shielded Wirewound Inductor 1.4A 48mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4026-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-4R7MTR-ND
Fixed Inductors SRN4026-4R7MTR-ND
4.7µH Semi-Shielded Wirewound Inductor 1.4A 48mOhm Max Nonstandard

4.7µH Semi-Shielded Wirewound Inductor 1.4A 48mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7UH 1.4A 48 MOHM Inductor and Choke - 71-SRN4026-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.4A 48 MOHM Inductor and Choke
71-SRN4026-4R7M
SMD 4.7UH 1.4A 48 MOHM Inductor and Choke 71-SRN4026-4R7M
FIXED IND 4.7UH 1.4A 48 MOHM SMD Product overview: SRN4026-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.4A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.4A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4026-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.4A 48 MOHM SMD Product overview: SRN4026-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.4A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.4A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4026-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 8135628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135628
Surface Mount Inductors 8135628
Bourns SRN4026-4R7M

Bourns SRN4026-4R7M

Supplier's Site
Surface Mount Inductors - 8135628P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135628P
Surface Mount Inductors 8135628P
Bourns SRN4026-4R7M

Bourns SRN4026-4R7M

Supplier's Site
Surface Mount Inductors - 1727069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727069
Surface Mount Inductors 1727069
Bourns SRN4026-4R7M

Bourns SRN4026-4R7M

Supplier's Site
Inductor, Semi-Shielded, 4.7Uh, 20%, 1.4A; Inductance Bourns - 62X0409 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 4.7Uh, 20%, 1.4A; Inductance Bourns
62X0409
Inductor, Semi-Shielded, 4.7Uh, 20%, 1.4A; Inductance Bourns 62X0409
INDUCTOR, SEMI-SHIELDED, 4.7UH, 20%, 1.4A; Inductance:4.7µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.4A; Product Range:SRN4026 Series; DC Resistance Max:0.048ohm; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 4.7UH, 20%, 1.4A; Inductance:4.7µH; RMS Current (Irms):1.4A; Inductor Construction:Semishielded; Saturation Current (Isat):1.4A; Product Range:SRN4026 Series; DC Resistance Max:0.048ohm; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 4.7Uh, 20%, 1.4A; Inductance Bourns - 62X0408 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 4.7Uh, 20%, 1.4A; Inductance Bourns
62X0408
Inductor, Semi-Shielded, 4.7Uh, 20%, 1.4A; Inductance Bourns 62X0408
INDUCTOR, SEMI-SHIELDED, 4.7UH, 20%, 1.4A; Inductance:4.7µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.4A; Product Range:SRN4026 Series; DC Resistance Max:0.048ohm; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 4.7UH, 20%, 1.4A; Inductance:4.7µH; RMS Current (Irms):1.4A; Inductor Construction:Semishielded; Saturation Current (Isat):1.4A; Product Range:SRN4026 Series; DC Resistance Max:0.048ohm; Product Length:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274320-SRN4026-4R7M SRN4026-4R7MDKR-ND 71-SRN4026-4R7M 8135628 8135628P 62X0409
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 4.7UH 1.4A 48 MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Inductor, Semi-Shielded, 4.7Uh, 20%, 1.4A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers