Win Source Part Number: 1274319-SRN4026-470M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4026
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 47 µH
Height - Seated (Max): 0.098" (2.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 19 @ 2.52MHz
Frequency - Self Resonant: 10MHz
Package / Case: Nonstandard
DC Resistance (DCR): 594mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN4026-470MTR,SRN40
Base Product Number: SRN4026
Current - Saturation (Isat): 400mA
47µH Semi-Shielded Wirewound Inductor 400mA 594mOhm Max Nonstandard
47µH Semi-Shielded Wirewound Inductor 400mA 594mOhm Max Nonstandard
47µH Semi-Shielded Wirewound Inductor 400mA 594mOhm Max Nonstandard
FIXED IND 47UH 400MA 594MOHM SMD Product overview: SRN4026-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 400MA, 594MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 400MA, 594MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4026-470M can be used for catalog matching and distributor lookup.
INDUCTOR, SEMI-SHIELDED, 47UH, 20%, 0.4A; Inductance:47µH; RMS Current (Irms):400mA; Inductor Construction:Semishi
Surface Mount Power Inductor, SRN4026 Series, 47 H, 20%, Semishielded, 0.594 ohm, 400 mA RoHS Compliant: Yes
INDUCTOR, SEMI-SHIELDED, 47UH, 20%, 0.4A; Inductance:47µH; RMS Current (Irms):400mA; Inductor Construction:Semishi
FIXED IND 47UH 400MA 594MOHM SMD
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 8135640 | 8135640P | 1274319-SRN4026-470M | SRN4026-470MTR-ND | 71-SRN4026-470M | 62X0411 | 67X4682 | SRN4026-470M |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 47UH 400MA 594MOHM Inductor and Choke | Inductor, Semi-Shielded, 47Uh, 20%, 0.4A; Inductance Bourns | Surface Mount Power Inductor, Srn4026 Series, 47 H, 20%, Semishielded, 0.594 Ohm, 400 Ma Rohs Compliant Bourns | Fixed Inductors |
| Technology | Wirewound | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite; Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||
| Inductance Range | 47 microH | 47 microH | 47 microH | 47 microH | 47 microH | 47 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 4026 | 4026 |