3.3µH Semi-Shielded Wirewound Inductor 1.6A 36mOhm Max Nonstandard
3.3µH Semi-Shielded Wirewound Inductor 1.6A 36mOhm Max Nonstandard
3.3µH Semi-Shielded Wirewound Inductor 1.6A 36mOhm Max Nonstandard
INDUCTOR, SEMI-SHIELDED, 3.3UH, 20%, 1.6A; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Semishi
INDUCTOR, SEMI-SHIELDED, 3.3UH, 20%, 1.6A; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Semishi
Surface Mount Power Inductor, SRN4026 Series, 3.3 H, 20%, Semishielded, 0.036 ohm, 1.6 A RoHS Compliant: Yes
FIXED IND 3.3UH 1.6A 36 MOHM SMD
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1728364 | SRN4026-3R3MTR-ND | 62X0405 | 67X4679 | SRN4026-3R3M |
| Product Name | Surface Mount Inductors | Fixed Inductors | Inductor, Semi-Shielded, 3.3Uh, 20%, 1.6A; Inductance Bourns | Surface Mount Power Inductor, Srn4026 Series, 3.3 H, 20%, Semishielded, 0.036 Ohm, 1.6 A Rohs Compliant Bourns | Fixed Inductors |
| Technology | Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| EIA Case Size | 4026 |