Bourns, Inc. Fixed Inductors SRN4026-330M

Description
33µH Semi-Shielded Wirewound Inductor 500mA 366mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Semi-Shielded Wirewound Inductor 500mA 366mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN4026-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-330MCT-ND
Fixed Inductors SRN4026-330MCT-ND
33µH Semi-Shielded Wirewound Inductor 500mA 366mOhm Max Nonstandard

33µH Semi-Shielded Wirewound Inductor 500mA 366mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4026-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-330MTR-ND
Fixed Inductors SRN4026-330MTR-ND
33µH Semi-Shielded Wirewound Inductor 500mA 366mOhm Max Nonstandard

33µH Semi-Shielded Wirewound Inductor 500mA 366mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4026-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-330MDKR-ND
Fixed Inductors SRN4026-330MDKR-ND
33µH Semi-Shielded Wirewound Inductor 500mA 366mOhm Max Nonstandard

33µH Semi-Shielded Wirewound Inductor 500mA 366mOhm Max Nonstandard

Buy Now Datasheet
SMD 33UH 500MA 366MOHM Inductor and Choke - 71-SRN4026-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 500MA 366MOHM Inductor and Choke
71-SRN4026-330M
SMD 33UH 500MA 366MOHM Inductor and Choke 71-SRN4026-330M
FIXED IND 33UH 500MA 366MOHM SMD Product overview: SRN4026-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 500MA, 366MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 500MA, 366MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4026-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 500MA 366MOHM SMD Product overview: SRN4026-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 500MA, 366MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 500MA, 366MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4026-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274321-SRN4026-330M
Inductors, Coils, Chokes - Fixed Inductors 1274321-SRN4026-330M
Win Source Part Number: 1274321-SRN4026-330M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4026 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 33 µH Height - Seated (Max): 0.098" (2.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 16 @ 2.52MHz Frequency - Self Resonant: 13MHz Package / Case: Nonstandard DC Resistance (DCR): 366mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN4026-330MCT,SRN40 26-330MTR,SRN4026-33 0MDKR Base Product Number: SRN4026 Current - Saturation (Isat): 500mA

Win Source Part Number: 1274321-SRN4026-330M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4026
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 33 µH
Height - Seated (Max): 0.098" (2.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 16 @ 2.52MHz
Frequency - Self Resonant: 13MHz
Package / Case: Nonstandard
DC Resistance (DCR): 366mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN4026-330MCT,SRN4026-330MTR,SRN4026-330MDKR
Base Product Number: SRN4026
Current - Saturation (Isat): 500mA

Buy Now Datasheet
Inductor, Semi-Shielded, 33Uh, 20%, 0.5A; Inductance Bourns - 62X0407 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 33Uh, 20%, 0.5A; Inductance Bourns
62X0407
Inductor, Semi-Shielded, 33Uh, 20%, 0.5A; Inductance Bourns 62X0407
INDUCTOR, SEMI-SHIELDED, 33UH, 20%, 0.5A; Inductance:33µH; RMS Current (Irms):500mA; Inductor Construction:Semishi elded; Saturation Current (Isat):500mA; Product Range:SRN4026 Series; DC Resistance Max:0.366ohm; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 33UH, 20%, 0.5A; Inductance:33µH; RMS Current (Irms):500mA; Inductor Construction:Semishielded; Saturation Current (Isat):500mA; Product Range:SRN4026 Series; DC Resistance Max:0.366ohm; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 33Uh, 20%, 0.5A; Inductance Bourns - 62X0406 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 33Uh, 20%, 0.5A; Inductance Bourns
62X0406
Inductor, Semi-Shielded, 33Uh, 20%, 0.5A; Inductance Bourns 62X0406
INDUCTOR, SEMI-SHIELDED, 33UH, 20%, 0.5A; Inductance:33µH; RMS Current (Irms):500mA; Inductor Construction:Semishi elded; Saturation Current (Isat):500mA; Product Range:SRN4026 Series; Power Inductor Case:4mm x 4mm x 2.5mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 33UH, 20%, 0.5A; Inductance:33µH; RMS Current (Irms):500mA; Inductor Construction:Semishielded; Saturation Current (Isat):500mA; Product Range:SRN4026 Series; Power Inductor Case:4mm x 4mm x 2.5mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srn4026 Series, 33 H, 20%, Semishielded, 0.366 Ohm, 500 Ma Rohs Compliant Bourns - 67X4680 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn4026 Series, 33 H, 20%, Semishielded, 0.366 Ohm, 500 Ma Rohs Compliant Bourns
67X4680
Surface Mount Power Inductor, Srn4026 Series, 33 H, 20%, Semishielded, 0.366 Ohm, 500 Ma Rohs Compliant Bourns 67X4680
Surface Mount Power Inductor, SRN4026 Series, 33 H, 20%, Semishielded, 0.366 ohm, 500 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRN4026 Series, 33 H, 20%, Semishielded, 0.366 ohm, 500 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN4026-330MCT-ND 71-SRN4026-330M 1274321-SRN4026-330M 62X0407 62X0406 67X4680
Product Name Fixed Inductors SMD 33UH 500MA 366MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Semi-Shielded, 33Uh, 20%, 0.5A; Inductance Bourns Inductor, Semi-Shielded, 33Uh, 20%, 0.5A; Inductance Bourns Surface Mount Power Inductor, Srn4026 Series, 33 H, 20%, Semishielded, 0.366 Ohm, 500 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers