Bourns, Inc. Fixed Inductors SRN4026-2R2Y

Description
2.2µH Semi-Shielded Wirewound Inductor 2.1A 29mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Semi-Shielded Wirewound Inductor 2.1A 29mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN4026-2R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-2R2YDKR-ND
Fixed Inductors SRN4026-2R2YDKR-ND
2.2µH Semi-Shielded Wirewound Inductor 2.1A 29mOhm Max Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 2.1A 29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4026-2R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-2R2YCT-ND
Fixed Inductors SRN4026-2R2YCT-ND
2.2µH Semi-Shielded Wirewound Inductor 2.1A 29mOhm Max Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 2.1A 29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4026-2R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-2R2YTR-ND
Fixed Inductors SRN4026-2R2YTR-ND
2.2µH Semi-Shielded Wirewound Inductor 2.1A 29mOhm Max Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 2.1A 29mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274324-SRN4026-2R2Y
Inductors, Coils, Chokes - Fixed Inductors 1274324-SRN4026-2R2Y
Win Source Part Number: 1274324-SRN4026-2R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4026 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 2.2 µH Height - Seated (Max): 0.098" (2.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 9 @ 7.96MHz Frequency - Self Resonant: 60MHz Package / Case: Nonstandard DC Resistance (DCR): 29mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN4026-2R2YDKR,SRN4 026-2R2YCT,SRN4026-2 R2YTR Base Product Number: SRN4026 Current - Saturation (Isat): 2.1A

Win Source Part Number: 1274324-SRN4026-2R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4026
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.098" (2.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 9 @ 7.96MHz
Frequency - Self Resonant: 60MHz
Package / Case: Nonstandard
DC Resistance (DCR): 29mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN4026-2R2YDKR,SRN4026-2R2YCT,SRN4026-2R2YTR
Base Product Number: SRN4026
Current - Saturation (Isat): 2.1A

Buy Now Datasheet
SMD 2.2UH 2.1A 29 MOHM Inductor and Choke - 71-SRN4026-2R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.1A 29 MOHM Inductor and Choke
71-SRN4026-2R2Y
SMD 2.2UH 2.1A 29 MOHM Inductor and Choke 71-SRN4026-2R2Y
FIXED IND 2.2UH 2.1A 29 MOHM SMD Product overview: SRN4026-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.1A, 29 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.1A, 29 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4026-2R2Y can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.1A 29 MOHM SMD Product overview: SRN4026-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.1A, 29 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.1A, 29 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4026-2R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 8135621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135621
Surface Mount Inductors 8135621
Bourns SRN4026-2R2Y

Bourns SRN4026-2R2Y

Supplier's Site
Surface Mount Inductors - 1729577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729577
Surface Mount Inductors 1729577
Bourns SRN4026-2R2Y

Bourns SRN4026-2R2Y

Supplier's Site
Fixed Inductors - SRN4026-2R2Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN4026-2R2Y
Fixed Inductors SRN4026-2R2Y
FIXED IND 2.2UH 2.1A 29 MOHM SMD

FIXED IND 2.2UH 2.1A 29 MOHM SMD

Supplier's Site Datasheet
Inductor, Semi-Shielded, 2.2Uh, 30%, 2.1A; Inductance Bourns - 62X0399 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 2.2Uh, 30%, 2.1A; Inductance Bourns
62X0399
Inductor, Semi-Shielded, 2.2Uh, 30%, 2.1A; Inductance Bourns 62X0399
INDUCTOR, SEMI-SHIELDED, 2.2UH, 30%, 2.1A; Inductance:2.2µH; RMS Current (Irms):2.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.1A; Product Range:SRN4026 Series; DC Resistance Max:0.029ohm; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 2.2UH, 30%, 2.1A; Inductance:2.2µH; RMS Current (Irms):2.1A; Inductor Construction:Semishielded; Saturation Current (Isat):2.1A; Product Range:SRN4026 Series; DC Resistance Max:0.029ohm; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 2.2Uh, 30%, 2.1A; Inductance Bourns - 62X0398 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 2.2Uh, 30%, 2.1A; Inductance Bourns
62X0398
Inductor, Semi-Shielded, 2.2Uh, 30%, 2.1A; Inductance Bourns 62X0398
INDUCTOR, SEMI-SHIELDED, 2.2UH, 30%, 2.1A; Inductance:2.2µH; RMS Current (Irms):2.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.1A; Product Range:SRN4026 Series; DC Resistance Max:0.029ohm; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 2.2UH, 30%, 2.1A; Inductance:2.2µH; RMS Current (Irms):2.1A; Inductor Construction:Semishielded; Saturation Current (Isat):2.1A; Product Range:SRN4026 Series; DC Resistance Max:0.029ohm; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN4026-2R2YDKR-ND 1274324-SRN4026-2R2Y 71-SRN4026-2R2Y 8135621 SRN4026-2R2Y 62X0399
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 2.2UH 2.1A 29 MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors Inductor, Semi-Shielded, 2.2Uh, 30%, 2.1A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details