FIXED IND 1.2UH 2.75A 24MOHM SMD Product overview: SRN4026-1R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 2.75A, 24MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 2.75A, 24MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4026-1R2Y can be used for catalog matching and distributor lookup.
1.2µH Semi-Shielded Wirewound Inductor 2.75A 24mOhm Max Nonstandard
1.2µH Semi-Shielded Wirewound Inductor 2.75A 24mOhm Max Nonstandard
1.2µH Semi-Shielded Wirewound Inductor 2.75A 24mOhm Max Nonstandard
Win Source Part Number: 1274327-SRN4026-1R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4026
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 1.2 µH
Height - Seated (Max): 0.098" (2.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 9 @ 7.96MHz
Frequency - Self Resonant: 80MHz
Package / Case: Nonstandard
DC Resistance (DCR): 24mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.75 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN4026-1R2YDKR,SRN4
Base Product Number: SRN4026
Current - Saturation (Isat): 2.75A
INDUCTOR, SEMI-SHIELDED, 1.2UH, 30%, 2.75A; Inductance:1.2µH; RMS Current (Irms):2.75A; Inductor Construction:Semishi
Surface Mount Power Inductor, SRN4026 Series, 1.2 H, 30%, Semishielded, 0.024 ohm, 2.75 A RoHS Compliant: Yes
INDUCTOR, SEMI-SHIELDED, 1.2UH, 30%, 2.75A; Inductance:1.2µH; RMS Current (Irms):2.75A; Inductor Construction:Semishi
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRN4026-1R2Y | SRN4026-1R2YDKR-ND | 1274327-SRN4026-1R2Y | 62X0389 | 67X4671 |
| Product Name | SMD 1.2UH 2.75A 24MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Semi-Shielded, 1.2Uh, 30%, 2.75A; Inductance Bourns | Surface Mount Power Inductor, Srn4026 Series, 1.2 H, 30%, Semishielded, 0.024 Ohm, 2.75 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Inductance Range | 1.2 microH | 1.2 microH | 1.2 microH |