Bourns, Inc. Surface Mount Inductors SRN4026-1R0Y

Description
Bourns SRN4026-1R0Y
Request a Quote Datasheet
Description
Bourns SRN4026-1R0Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 8135618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135618
Surface Mount Inductors 8135618
Bourns SRN4026-1R0Y

Bourns SRN4026-1R0Y

Supplier's Site
Surface Mount Inductors - 8135618P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135618P
Surface Mount Inductors 8135618P
Bourns SRN4026-1R0Y

Bourns SRN4026-1R0Y

Supplier's Site
Surface Mount Inductors - 1727068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727068
Surface Mount Inductors 1727068
Bourns SRN4026-1R0Y

Bourns SRN4026-1R0Y

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274328-SRN4026-1R0Y
Inductors, Coils, Chokes - Fixed Inductors 1274328-SRN4026-1R0Y
Win Source Part Number: 1274328-SRN4026-1R0Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4026 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 1 µH Height - Seated (Max): 0.098" (2.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 9 @ 7.96MHz Frequency - Self Resonant: 100MHz Package / Case: Nonstandard DC Resistance (DCR): 16mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN4026-1R0YCT,SRN40 26-1R0YDKR,SRN4026-1 R0YTR Base Product Number: SRN4026 Current - Saturation (Isat): 3A

Win Source Part Number: 1274328-SRN4026-1R0Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4026
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 1 µH
Height - Seated (Max): 0.098" (2.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 9 @ 7.96MHz
Frequency - Self Resonant: 100MHz
Package / Case: Nonstandard
DC Resistance (DCR): 16mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN4026-1R0YCT,SRN4026-1R0YDKR,SRN4026-1R0YTR
Base Product Number: SRN4026
Current - Saturation (Isat): 3A

Buy Now Datasheet
SMD 1UH 3A 16 MOHM Inductor and Choke - 71-SRN4026-1R0Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3A 16 MOHM Inductor and Choke
71-SRN4026-1R0Y
SMD 1UH 3A 16 MOHM Inductor and Choke 71-SRN4026-1R0Y
FIXED IND 1UH 3A 16 MOHM SMD Product overview: SRN4026-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4026-1R0Y can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3A 16 MOHM SMD Product overview: SRN4026-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3A, 16 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4026-1R0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN4026-1R0YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-1R0YTR-ND
Fixed Inductors SRN4026-1R0YTR-ND
1µH Semi-Shielded Wirewound Inductor 3A 16mOhm Max Nonstandard

1µH Semi-Shielded Wirewound Inductor 3A 16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4026-1R0YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-1R0YCT-ND
Fixed Inductors SRN4026-1R0YCT-ND
1µH Semi-Shielded Wirewound Inductor 3A 16mOhm Max Nonstandard

1µH Semi-Shielded Wirewound Inductor 3A 16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4026-1R0YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-1R0YDKR-ND
Fixed Inductors SRN4026-1R0YDKR-ND
1µH Semi-Shielded Wirewound Inductor 3A 16mOhm Max Nonstandard

1µH Semi-Shielded Wirewound Inductor 3A 16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4026-1R0Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN4026-1R0Y
Fixed Inductors SRN4026-1R0Y
FIXED IND 1UH 3A 16 MOHM SMD

FIXED IND 1UH 3A 16 MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Srn4026 Series, 1 H, 30%, Semishielded, 0.016 Ohm, 3 A Rohs Compliant Bourns - 67X4670 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn4026 Series, 1 H, 30%, Semishielded, 0.016 Ohm, 3 A Rohs Compliant Bourns
67X4670
Surface Mount Power Inductor, Srn4026 Series, 1 H, 30%, Semishielded, 0.016 Ohm, 3 A Rohs Compliant Bourns 67X4670
Surface Mount Power Inductor, SRN4026 Series, 1 H, 30%, Semishielded, 0.016 ohm, 3 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN4026 Series, 1 H, 30%, Semishielded, 0.016 ohm, 3 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 1Uh, 30%, 3A; Inductance Bourns - 62X0386 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 1Uh, 30%, 3A; Inductance Bourns
62X0386
Inductor, Semi-Shielded, 1Uh, 30%, 3A; Inductance Bourns 62X0386
INDUCTOR, SEMI-SHIELDED, 1UH, 30%, 3A; Inductance:1µH; RMS Current (Irms):3A; Inductor Construction:Semishi elded; Saturation Current (Isat):3A; Product Range:SRN4026 Series; Power Inductor Case:4mm x 4mm x 2.5mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 1UH, 30%, 3A; Inductance:1µH; RMS Current (Irms):3A; Inductor Construction:Semishielded; Saturation Current (Isat):3A; Product Range:SRN4026 Series; Power Inductor Case:4mm x 4mm x 2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8135618 8135618P 1274328-SRN4026-1R0Y 71-SRN4026-1R0Y SRN4026-1R0YTR-ND SRN4026-1R0Y 67X4670 62X0386
Product Name Surface Mount Inductors Surface Mount Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1UH 3A 16 MOHM Inductor and Choke Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Srn4026 Series, 1 H, 30%, Semishielded, 0.016 Ohm, 3 A Rohs Compliant Bourns Inductor, Semi-Shielded, 1Uh, 30%, 3A; Inductance Bourns
Technology Wirewound Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 1 microH 1 microH 1 microH 1 microH 1 microH 1 microH
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 4026 4026
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details