Bourns, Inc. Surface Mount Inductors SRN4026-101M

Description
Bourns SRN4026-101M
Request a Quote Datasheet
Description
Bourns SRN4026-101M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 8135652P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135652P
Surface Mount Inductors 8135652P
Bourns SRN4026-101M

Bourns SRN4026-101M

Supplier's Site
Surface Mount Inductors - 8135652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135652
Surface Mount Inductors 8135652
Bourns SRN4026-101M

Bourns SRN4026-101M

Supplier's Site
Surface Mount Inductors - 1729579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729579
Surface Mount Inductors 1729579
Bourns SRN4026-101M

Bourns SRN4026-101M

Supplier's Site
Fixed Inductors - SRN4026-101MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-101MCT-ND
Fixed Inductors SRN4026-101MCT-ND
100µH Semi-Shielded Wirewound Inductor 300mA 1.2Ohm Max Nonstandard

100µH Semi-Shielded Wirewound Inductor 300mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4026-101MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-101MTR-ND
Fixed Inductors SRN4026-101MTR-ND
100µH Semi-Shielded Wirewound Inductor 300mA 1.2Ohm Max Nonstandard

100µH Semi-Shielded Wirewound Inductor 300mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4026-101MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-101MDKR-ND
Fixed Inductors SRN4026-101MDKR-ND
100µH Semi-Shielded Wirewound Inductor 300mA 1.2Ohm Max Nonstandard

100µH Semi-Shielded Wirewound Inductor 300mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Semi-Shielded, 100Uh, 20%, 0.3A; Inductance Bourns - 62X0393 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 100Uh, 20%, 0.3A; Inductance Bourns
62X0393
Inductor, Semi-Shielded, 100Uh, 20%, 0.3A; Inductance Bourns 62X0393
INDUCTOR, SEMI-SHIELDED, 100UH, 20%, 0.3A; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Semishi elded; Saturation Current (Isat):300mA; Product Range:SRN4026 Series; DC Resistance Max:1.2ohm; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 100UH, 20%, 0.3A; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Semishielded; Saturation Current (Isat):300mA; Product Range:SRN4026 Series; DC Resistance Max:1.2ohm; Product Length:4mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srn4026 Series, 100 H, 20%, Semishielded, 1.2 Ohm, 300 Ma Rohs Compliant Bourns - 67X4673 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn4026 Series, 100 H, 20%, Semishielded, 1.2 Ohm, 300 Ma Rohs Compliant Bourns
67X4673
Surface Mount Power Inductor, Srn4026 Series, 100 H, 20%, Semishielded, 1.2 Ohm, 300 Ma Rohs Compliant Bourns 67X4673
Surface Mount Power Inductor, SRN4026 Series, 100 H, 20%, Semishielded, 1.2 ohm, 300 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRN4026 Series, 100 H, 20%, Semishielded, 1.2 ohm, 300 mA RoHS Compliant: Yes

Supplier's Site
Inductor, Semi-Shielded, 100Uh, 20%, 0.3A; Inductance Bourns - 62X0392 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 100Uh, 20%, 0.3A; Inductance Bourns
62X0392
Inductor, Semi-Shielded, 100Uh, 20%, 0.3A; Inductance Bourns 62X0392
INDUCTOR, SEMI-SHIELDED, 100UH, 20%, 0.3A; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Semishi elded; Saturation Current (Isat):300mA; Product Range:SRN4026 Series; DC Resistance Max:1.2ohm; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 100UH, 20%, 0.3A; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Semishielded; Saturation Current (Isat):300mA; Product Range:SRN4026 Series; DC Resistance Max:1.2ohm; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8135652P 8135652 SRN4026-101MCT-ND 62X0393 67X4673
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Semi-Shielded, 100Uh, 20%, 0.3A; Inductance Bourns Surface Mount Power Inductor, Srn4026 Series, 100 H, 20%, Semishielded, 1.2 Ohm, 300 Ma Rohs Compliant Bourns
Inductance Range 100 microH 100 microH 100 microH
Rated DC Current 300 milliamps 300 milliamps 300 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 4026 4026
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1625813-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 15000 microH
View Details
Common Mode Chokes - DKIH-3352-102J-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details