The Surface Mount Power Inductor, SRN4026 Series, features an inductance of 10 µH with a tolerance of 20%. It has a DC resistance of 0.102 Ohm and a rated current of 970 mA. This inductor is designed with a semi-shielded construction, making it suitable for various applications including DC/DC converters, notebook computers, digital video cameras, hard disk drives, cellphones, and televisions. The operating temperature range is from -40 °C to +125 °C, and it is compliant with RoHS standards. The inductor is packaged in reels of 3000 pieces, facilitating easy integration into manufacturing processes.
Bourns SRN4026-100M Power Inductor
FIXED IND 10UH 970MA 102MOHM SMD Product overview: SRN4026-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 970MA, 102MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 970MA, 102MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4026-100M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274326-SRN4026-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4026
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 10 µH
Height - Seated (Max): 0.098" (2.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 11 @ 7.96MHz
Frequency - Self Resonant: 26MHz
Package / Case: Nonstandard
DC Resistance (DCR): 102mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 970 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN4026-100MTR,SRN40
Base Product Number: SRN4026
Current - Saturation (Isat): 970mA
10µH Semi-Shielded Wirewound Inductor 970mA 102mOhm Max Nonstandard
10µH Semi-Shielded Wirewound Inductor 970mA 102mOhm Max Nonstandard
10µH Semi-Shielded Wirewound Inductor 970mA 102mOhm Max Nonstandard
FIXED IND 10UH 970MA 102MOHM SMD
INDUCTOR, SEMI-SHIELDED, 10UH, 20%, 0.97A; Inductance:10µH; RMS Current (Irms):970mA; Inductor Construction:Semishi
INDUCTOR, SEMI-SHIELDED, 10UH, 20%, 0.97A; Inductance:10µH; RMS Current (Irms):970mA; Inductor Construction:Semishi
Surface Mount Power Inductor, SRN4026 Series, 10 H, 20%, Semishielded, 0.102 ohm, 970 mA RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 466237 | 71-SRN4026-100M | 1274326-SRN4026-100M | SRN4026-100MCT-ND | SRN4026-100M | 62X0390 | 67X4672 |
| Product Name | Surface Mount Inductors | SMD 10UH 970MA 102MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors | Inductor, Semi-Shielded, 10Uh, 20%, 0.97A; Inductance Bourns | Surface Mount Power Inductor, Srn4026 Series, 10 H, 20%, Semishielded, 0.102 Ohm, 970 Ma Rohs Compliant Bourns |
| Application | Power Choke | RF Choke | |||||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | ||
| Rated DC Current | 970 milliamps | 970 milliamps | 970 milliamps | 970 milliamps | 970 milliamps | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 4026 |