FIXED IND 6.8UH 1.7A 98 MOHM SMD Product overview: SRN4018TA-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.7A, 98 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.7A, 98 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018TA-6R8M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274330-SRN4018TA-6R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4018TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 98mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRN4018TA-6R8MCT,SRN
Base Product Number: SRN4018TA
Current - Saturation (Isat): 1.7A
6.8µH Semi-Shielded Wirewound Inductor 1.7A 98mOhm Nonstandard
6.8µH Semi-Shielded Wirewound Inductor 1.7A 98mOhm Nonstandard
6.8µH Semi-Shielded Wirewound Inductor 1.7A 98mOhm Nonstandard
INDUCTOR, 6.8UH, 1.45A, 20%, AEC-Q200; Inductance:6.8µH; RMS Current (Irms):1.45A; Inductor Construction:Semishi
INDUCTOR, 6.8UH, SEMISHIELDED, 1.45A; Inductance:6.8µH; RMS Current (Irms):1.45A; Inductor Construction:Semishi
FIXED IND 6.8UH 1.7A 98 MOHM SMD
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1353556P | 1353556 | 71-SRN4018TA-6R8M | 1274330-SRN4018TA-6R8M | SRN4018TA-6R8MTR-ND | 05AC0177 | 13AC5881 | SRN4018TA-6R8M |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | SMD 6.8UH 1.7A 98 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 6.8Uh, 1.45A, 20%, Aec-Q200; Inductance Bourns | Inductor, 6.8Uh, Semishielded, 1.45A; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 C (-40 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Inductance Range | 6.8 microH | 6.8 microH | 6.8 microH | 6.8 microH | 6.8 microH | 6.8 microH | 6.8 microH | |
| DCR | 0.0980 ohms | 0.0980 ohms | 0.0980 ohms | 0.0980 ohms | ||||
| Rated DC Current | 1450 milliamps | 1700 milliamps | 1700 milliamps | 1450 milliamps | 1450 milliamps | 1700 milliamps | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS |