Bourns, Inc. Fixed Inductors SRN4018TA-4R7M

Description
4.7µH Semi-Shielded Wirewound Inductor 1.7A 70mOhm Nonstandard
Request a Quote Datasheet
Description
4.7µH Semi-Shielded Wirewound Inductor 1.7A 70mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN4018TA-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018TA-4R7MCT-ND
Fixed Inductors SRN4018TA-4R7MCT-ND
4.7µH Semi-Shielded Wirewound Inductor 1.7A 70mOhm Nonstandard

4.7µH Semi-Shielded Wirewound Inductor 1.7A 70mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018TA-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018TA-4R7MTR-ND
Fixed Inductors SRN4018TA-4R7MTR-ND
4.7µH Semi-Shielded Wirewound Inductor 1.7A 70mOhm Nonstandard

4.7µH Semi-Shielded Wirewound Inductor 1.7A 70mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018TA-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018TA-4R7MDKR-ND
Fixed Inductors SRN4018TA-4R7MDKR-ND
4.7µH Semi-Shielded Wirewound Inductor 1.7A 70mOhm Nonstandard

4.7µH Semi-Shielded Wirewound Inductor 1.7A 70mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274332-SRN4018TA-4R7M
Inductors, Coils, Chokes - Fixed Inductors 1274332-SRN4018TA-4R7M
Win Source Part Number: 1274332-SRN4018TA-4R 7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4018TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 4.7 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 58MHz Package / Case: Nonstandard DC Resistance (DCR): 70mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRN4018TA-4R7MTR,SRN 4018TA-4R7MDKR,SRN40 18TA-4R7MCT Base Product Number: SRN4018TA Current - Saturation (Isat): 2A

Win Source Part Number: 1274332-SRN4018TA-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4018TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 58MHz
Package / Case: Nonstandard
DC Resistance (DCR): 70mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRN4018TA-4R7MTR,SRN4018TA-4R7MDKR,SRN4018TA-4R7MCT
Base Product Number: SRN4018TA
Current - Saturation (Isat): 2A

Buy Now Datasheet
Surface Mount Inductors - 2231789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231789
Surface Mount Inductors 2231789
Bourns SRN4018TA-4R7M

Bourns SRN4018TA-4R7M

Supplier's Site
Surface Mount Inductors - 2231790P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231790P
Surface Mount Inductors 2231790P
Bourns SRN4018TA-4R7M

Bourns SRN4018TA-4R7M

Supplier's Site
Surface Mount Inductors - 2231790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231790
Surface Mount Inductors 2231790
Bourns SRN4018TA-4R7M

Bourns SRN4018TA-4R7M

Supplier's Site
SMD 4.7UH 1.7A 70 MOHM Inductor and Choke - 71-SRN4018TA-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.7A 70 MOHM Inductor and Choke
71-SRN4018TA-4R7M
SMD 4.7UH 1.7A 70 MOHM Inductor and Choke 71-SRN4018TA-4R7M
FIXED IND 4.7UH 1.7A 70 MOHM SMD Product overview: SRN4018TA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.7A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.7A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018TA-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.7A 70 MOHM SMD Product overview: SRN4018TA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.7A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.7A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018TA-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN4018TA-4R7M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN4018TA-4R7M
Fixed Inductors SRN4018TA-4R7M
FIXED IND 4.7UH 1.7A 70 MOHM SMD

FIXED IND 4.7UH 1.7A 70 MOHM SMD

Supplier's Site Datasheet
Inductor, 4.7Uh, Semishielded, 2A; Inductance Bourns - 13AC5879 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 2A; Inductance Bourns
13AC5879
Inductor, 4.7Uh, Semishielded, 2A; Inductance Bourns 13AC5879
INDUCTOR, 4.7UH, SEMISHIELDED, 2A; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2A; Product Range:SRN4018TA Series; Inductor Case / Package:-; DC Resistance Max:0.07ohm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SEMISHIELDED, 2A; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Semishielded; Saturation Current (Isat):2A; Product Range:SRN4018TA Series; Inductor Case / Package:-; DC Resistance Max:0.07ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, 1.7A, 20%, Aec-Q200; Inductance Bourns - 05AC0175 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 1.7A, 20%, Aec-Q200; Inductance Bourns
05AC0175
Inductor, 4.7Uh, 1.7A, 20%, Aec-Q200; Inductance Bourns 05AC0175
INDUCTOR, 4.7UH, 1.7A, 20%, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):1.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):2A; Product Range:SRN4018TA Series; Power Inductor Case:4mm x 4mm x 1.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 1.7A, 20%, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):1.7A; Inductor Construction:Semishielded; Saturation Current (Isat):2A; Product Range:SRN4018TA Series; Power Inductor Case:4mm x 4mm x 1.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRN4018TA-4R7M
Inductors/Coils/Transformers >> Power Inductors SRN4018TA-4R7M
2A 4.7uH ±20% 2A SMD,4x4mm Power Inductors ROHS

2A 4.7uH ±20% 2A SMD,4x4mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number SRN4018TA-4R7MCT-ND 1274332-SRN4018TA-4R7M 2231789 71-SRN4018TA-4R7M SRN4018TA-4R7M 13AC5879 05AC0175 SRN4018TA-4R7M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors SMD 4.7UH 1.7A 70 MOHM Inductor and Choke Fixed Inductors Inductor, 4.7Uh, Semishielded, 2A; Inductance Bourns Inductor, 4.7Uh, 1.7A, 20%, Aec-Q200; Inductance Bourns Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers