1.5µH Semi-Shielded Wirewound Inductor 2.7A 32mOhm Nonstandard
1.5µH Semi-Shielded Wirewound Inductor 2.7A 32mOhm Nonstandard
1.5µH Semi-Shielded Wirewound Inductor 2.7A 32mOhm Nonstandard
FIXED IND 1.5UH 2.7A 32 MOHM SMD Product overview: SRN4018TA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.7A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.7A, 32 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018TA-1R5M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274337-SRN4018TA-1R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4018TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 115MHz
Package / Case: Nonstandard
DC Resistance (DCR): 32mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRN4018TA-1R5MCT,SRN
Base Product Number: SRN4018TA
Current - Saturation (Isat): 3.3A
INDUCTOR, 1.5UH, 2.7A, 20%, AEC-Q200; Inductance:1.5µH; RMS Current (Irms):2.7A; Inductor Construction:Semishi
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRN4018TA-1R5MDKR-ND | 71-SRN4018TA-1R5M | 1274337-SRN4018TA-1R5M | 05AC0166 |
| Product Name | Fixed Inductors | SMD 1.5UH 2.7A 32 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 1.5Uh, 2.7A, 20%, Aec-Q200; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |